☰
CPPC7-LZ5PP
CPPC7-LZ5PP
Active
Description:  OSC PROG CMOS 3.3V 50PPM STBY
Manufacturer:  Cardinal Components
Datasheet:   CPPC7-LZ5PP Datasheet
History Price: $2.71
In Stock: 49760
CPPC7-LZ5PP Specification
Specification
Part No
CPPC7-LZ5PP
Category
Programmable Oscillators
Manufacturer
Cardinal Components
Series
FIPO? CPP
Packaging
Strip
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Base Resonator
Crystal
Type
XO (Standard)
Programmable Type
Programmed by Digi-Key (Enter your frequency in Web Order Notes)
Available Frequency Range
1 MHz ~ 100 MHz
Function
Standby
Output
CMOS
Voltage - Supply
3.3V
Frequency Stability
?0ppm
Frequency Stability (Total)
-
Operating Temperature
-20℃ ~ 70℃
Spread Spectrum Bandwidth
-
Current - Supply (Max)
25mA
Ratings
-
Mounting Type
Surface Mount
Package / Case
4-SMD, No Lead
Size / Dimension
0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max)
0.075" (1.90mm)
CPPC7-LZ5PP PDF Datasheet
CPPC7-LZ5PP Related Parts
CPPC1-HT0RT
CPPC1-HT0RT
Cardinal Components
OSC PROG CMOS 5V 25PPM EN/DS
CPPC1-HT5PP
CPPC1-HT5PP
Cardinal Components
OSC PROG CMOS 5V 50PPM STBY
CPPC1-HT5RP
CPPC1-HT5RP
Cardinal Components
OSC PROG CMOS 5V 25PPM STBY
CPPC1-HT5RT
CPPC1-HT5RT
Cardinal Components
OSC PROG CMOS 5V 25PPM EN/DS
CPPC1-HT76P
CPPC1-HT76P
Cardinal Components
OSC PROG CMOS 5V 100PPM STBY
CPPC1-HT7PT
CPPC1-HT7PT
Cardinal Components
OSC PROG CMOS 5V 50PPM EN/DS
CPPC1-LT06T
CPPC1-LT06T
Cardinal Components
OSC PROG CMOS 3.3V 100PPM EN/DS
CPPC1-LT0PP
CPPC1-LT0PP
Cardinal Components
OSC PROG CMOS 3.3V 50PPM STBY
CPPC1-LT0PT
CPPC1-LT0PT
Cardinal Components
OSC PROG CMOS 3.3V 50PPM EN/DS
CPPC1-LT0RT
CPPC1-LT0RT
Cardinal Components
OSC PROG CMOS 3.3V 25PPM EN/DS
CPPC1-LT56T
CPPC1-LT56T
Cardinal Components
OSC PROG CMOS 3.3V 100PPM EN/DS
CPPC1-LT5PT
CPPC1-LT5PT
Cardinal Components
OSC PROG CMOS 3.3V 50PPM EN/DS
CPPC7-LZ5PP Compare Parts
  • CPPC7-LZ5PP vs CPPX8-A5BC
  • CPPC7-LZ5PP vs CPPX1-A7BR
  • CPPC7-LZ5PP vs CPPX1-A5BC-XX.XXXNP
  • CPPC7-LZ5PP vs CPPT8-HT5RT
  • CPPC7-LZ5PP vs CPPT7-LZ7PT
  • CPPC7-LZ5PP vs CPPT7-LZ7PP
  • CPPC7-LZ5PP vs CPPT7-LZ76T
  • CPPC7-LZ5PP vs CPPT7-LZ76P
  • CPPC7-LZ5PP vs CPPT7-LZ5RT
  • CPPC7-LZ5PP vs CPPT7-LZ5RP
  • CPPC7-LZ5PP vs CPPT7-LZ5PT
  • CPPC7-LZ5PP vs CPPT7-LZ5PP
  • CPPC7-LZ5PP vs CPPT7-LZ56T
  • CPPC7-LZ5PP vs CPPT7-LZ56P
  • CPPC7-LZ5PP vs CPPT7-LZ0RT
  • CPPC7-LZ5PP vs CPPT7-LZ0RP
  • CPPC7-LZ5PP vs CPPT7-LZ0PT
  • CPPC7-LZ5PP vs CPPT7-LZ0PP
  • CPPC7-LZ5PP vs CPPT7-LZ06T
  • CPPC7-LZ5PP vs CPPT7-LZ06P
  • CPPC7-LZ5PP vs CPPT7-LT7PT
  • CPPC7-LZ5PP vs CPPT7-LT7PP
  • CPPC7-LZ5PP vs CPPT7-LT76T
  • CPPC7-LZ5PP vs CPPT7-LT76P
  • CPPC7-LZ5PP vs CPPT7-LT5RT
  • CPPC7-LZ5PP vs CPPT7-LT5RP
  • CPPC7-LZ5PP vs CPPT7-LT5PT
  • CPPC7-LZ5PP vs CPPT7-LT5PP
  • CPPC7-LZ5PP vs CPPT7-LT56T
  • CPPC7-LZ5PP vs CPPT7-LT56P
  • CPPC7-LZ5PP vs CPPT7-LT0RT
  • CPPC7-LZ5PP vs CPPT7-LT0RP
  • CPPC7-LZ5PP vs CPPT7-LT0PT
  • CPPC7-LZ5PP vs CPPT7-LT0PP
  • CPPC7-LZ5PP vs CPPT7-LT06T
  • CPPC7-LZ5PP vs CPPT7-LT06P
  • CPPC7-LZ5PP vs CPPT7-HZ7PT
  • CPPC7-LZ5PP vs CPPT7-HZ7PP
  • CPPC7-LZ5PP vs CPPT7-HZ76T
  • CPPC7-LZ5PP vs CPPT7-HZ76P
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!