MP100A-E
MP100A-E
Active
Description:  CRYSTAL 10.0000MHZ 20PF TH
Manufacturer:  CTS-Frequency Controls
Datasheet:   MP100A-E Datasheet
History Price: $0.40238
In Stock: 1200
MP100A-E Specification
Specification
Part No
MP100A-E
Category
Crystals
Manufacturer
CTS-Frequency Controls
Series
MP
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MHz Crystal
Frequency
10 MHz
Frequency Stability
?0ppm
Frequency Tolerance
?0ppm
Load Capacitance
20pF
Operating Mode
30 Ohms
Operating Temperature
Fundamental
Ratings
-40℃ ~ 85℃
Mounting Type
-
Package / Case
Through Hole
Size / Dimension
HC-49/U
Height - Seated (Max)
0.427" L x 0.150" W (10.85mm x 3.80mm)
ESR (Equivalent Series Resistance)
0.530" (13.46mm)
MP100A-E PDF Datasheet
MP100A-E Related Parts
MP100
MP100
CTS-Frequency Controls
CRYSTAL 10.0000MHZ SERIES TH
MP100A
MP100A
CTS-Frequency Controls
CRYSTAL 10.0000MHZ 20PF TH
MP100B
MP100B
CTS-Frequency Controls
CRYSTAL 10.0000MHZ 18PF TH
MP100B-E
MP100B-E
CTS-Frequency Controls
CRYSTAL 10.0000MHZ 18PF TH
MP100-E
MP100-E
CTS-Frequency Controls
CRYSTAL 10.0000MHZ SERIES TH
MP101
MP101
CTS-Frequency Controls
CRYSTAL 10.0000MHZ 30PF TH
MP101-E
MP101-E
CTS-Frequency Controls
CRYSTAL 10.0000MHZ 30PF TH
MP107
MP107
CTS-Frequency Controls
CRYSTAL 10.738635MHZ 32PF TH
MP107-E
MP107-E
CTS-Frequency Controls
CRYSTAL 10.738635MHZ 32PF TH
MP110
MP110
CTS-Frequency Controls
CRYSTAL 11.0000MHZ 18PF TH
MP110A
MP110A
CTS-Frequency Controls
CRYSTAL 11.0000MHZ 20PF TH
MP110A-E
MP110A-E
CTS-Frequency Controls
CRYSTAL 11.0000MHZ 20PF TH
MP100A-E Compare Parts
  • MP100A-E vs MP196B-E
  • MP100A-E vs MP196B
  • MP100A-E vs MP196A-E
  • MP100A-E vs MP196A
  • MP100A-E vs MP196
  • MP100A-E vs MP184-E
  • MP100A-E vs MP184B-E
  • MP100A-E vs MP184B
  • MP100A-E vs MP184A-E
  • MP100A-E vs MP184A
  • MP100A-E vs MP184
  • MP100A-E vs MP180-E
  • MP100A-E vs MP180
  • MP100A-E vs MP160-E
  • MP100A-E vs MP160B-E
  • MP100A-E vs MP160B
  • MP100A-E vs MP160A-E
  • MP100A-E vs MP160A
  • MP100A-E vs MP160
  • MP100A-E vs MP150-E
  • MP100A-E vs MP150
  • MP100A-E vs MP147-E
  • MP100A-E vs MP147B-E
  • MP100A-E vs MP147B
  • MP100A-E vs MP147A-E
  • MP100A-E vs MP147A
  • MP100A-E vs MP147
  • MP100A-E vs MP143-E
  • MP100A-E vs MP143B-E
  • MP100A-E vs MP143B
  • MP100A-E vs MP143
  • MP100A-E vs MP122-E
  • MP100A-E vs MP122C-E
  • MP100A-E vs MP122C
  • MP100A-E vs MP122B-E
  • MP100A-E vs MP122B
  • MP100A-E vs MP122A-E
  • MP100A-E vs MP122A
  • MP100A-E vs MP122
  • MP100A-E vs MP120-E
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.