F91200091
F91200091
Obsolete
Description:  CRYSTAL 12.0000MHZ 18PF
Manufacturer:  Diodes Inc
Datasheet:   F91200091 Datasheet
History Price: Obsolete
In Stock: 10800
F91200091 Specification
Specification
Part No
F91200091
Category
Crystals
Manufacturer
Diodes Inc
Series
SaRonix-eCera? F9
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MHz Crystal
Frequency
12 MHz
Frequency Stability
?0ppm
Frequency Tolerance
?0ppm
Load Capacitance
18pF
Operating Mode
50 Ohms
Operating Temperature
Fundamental
Ratings
-40℃ ~ 85℃
Mounting Type
-
Package / Case
-
Size / Dimension
-
Height - Seated (Max)
-
ESR (Equivalent Series Resistance)
-
F91200091 PDF Datasheet
F91200091 Compare Parts
  • F91200091 vs F91200083
  • F91200091 vs F91100015
  • F91200091 vs F91000010
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.