ECS-110-S-1X
ECS-110-S-1X
Active
Description:  CRYSTAL 11.0000MHZ SERIES TH
Manufacturer:  ECS Inc
History Price: $0.61
In Stock: 40400
ECS-110-S-1X Specification
Specification
Part No
ECS-110-S-1X
Category
Crystals
Manufacturer
ECS Inc
Series
HC-49UX
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MHz Crystal
Frequency
11 MHz
Frequency Stability
?0ppm
Frequency Tolerance
?0ppm
Load Capacitance
Series
Operating Mode
30 Ohms
Operating Temperature
Fundamental
Ratings
-10℃ ~ 70℃
Mounting Type
-
Package / Case
Through Hole
Size / Dimension
HC-49/U
Height - Seated (Max)
0.447" L x 0.183" W (11.35mm x 4.65mm)
ESR (Equivalent Series Resistance)
0.530" (13.46mm)
ECS-110-S-1X PDF Datasheet
ECS-110-S-1X Related Parts
ECS-.320-12.5-13
ECS-.320-12.5-13
ECS Inc
CRYSTAL 32.0000KHZ 12.5PF TH
ECS-.320-12.5-13X
ECS-.320-12.5-13X
ECS Inc
CRYSTAL 32.0000KHZ 12.5PF TH
ECS-.327-12.5-11
ECS-.327-12.5-11
ECS Inc
CRYSTAL 32.7680KHZ 12.5PF SMD
ECS-.327-12.5-1210B-N-TR
ECS-.327-12.5-1210B-N-TR
ECS Inc
CRYSTAL 32.7680KHZ 12.5PF SMD
ECS-.327-12.5-1210-TR
ECS-.327-12.5-1210-TR
ECS Inc
CRYSTAL 32.7680KHZ 12.5PF SMD
ECS-.327-12.5-12-C-TR
ECS-.327-12.5-12-C-TR
ECS Inc
CRYSTAL 32.7680KHZ 12.5PF SMD
ECS-.327-12.5-12L-TR
ECS-.327-12.5-12L-TR
ECS Inc
CRYSTAL 32.7680KHZ 12.5PF SMD
ECS-.327-12.5-12QS-TR
ECS-.327-12.5-12QS-TR
ECS Inc
CRYSTAL 32.7680KHZ 12.5PF SMD
ECS-.327-12.5-12QS-TR9
ECS-.327-12.5-12QS-TR9
ECS Inc
CRYSTAL 32.7680KHZ 12.5PF SMD
ECS-.327-12.5-12R-C-TR
ECS-.327-12.5-12R-C-TR
ECS Inc
CRYSTAL 32.7680KHZ 12.5PF SMD
ECS-.327-12.5-12RR-TR
ECS-.327-12.5-12RR-TR
ECS Inc
CRYSTAL 32.7680KHZ 12.5PF SMD
ECS-.327-12.5-12R-TR
ECS-.327-12.5-12R-TR
ECS Inc
CRYSTAL 32.7680KHZ 12.5PF SMD
ECS-110-S-1X Compare Parts
  • ECS-110-S-1X vs ECS-98.3-S-7S-TR
  • ECS-110-S-1X vs ECS-98.3-S-5PX-TR
  • ECS-110-S-1X vs ECS-98.3-S-5P-TR
  • ECS-110-S-1X vs ECS-98.3-S-4X
  • ECS-110-S-1X vs ECS-98.3-S-4
  • ECS-110-S-1X vs ECS-98.3-S-20A-TR
  • ECS-110-S-1X vs ECS-98.3-S-1X
  • ECS-110-S-1X vs ECS-98.3-S-18-TR
  • ECS-110-S-1X vs ECS-98.3-S-1
  • ECS-110-S-1X vs ECS-98.3-20-7SX-TR
  • ECS-110-S-1X vs ECS-98.3-20-7S-TR
  • ECS-110-S-1X vs ECS-98.3-20-5PX-TR
  • ECS-110-S-1X vs ECS-98.3-20-5PXDU-TR
  • ECS-110-S-1X vs ECS-98.3-20-5PVX
  • ECS-110-S-1X vs ECS-98.3-20-5P-TR
  • ECS-110-S-1X vs ECS-98.3-20-5G3XDS-TR
  • ECS-110-S-1X vs ECS-98.3-20-4X
  • ECS-110-S-1X vs ECS-98.3-20-4VX
  • ECS-110-S-1X vs ECS-98.3-20-4
  • ECS-110-S-1X vs ECS-98.3-20-28A-TR
  • ECS-110-S-1X vs ECS-98.3-20-20BM-TR
  • ECS-110-S-1X vs ECS-98.3-20-20A-TR
  • ECS-110-S-1X vs ECS-98.3-20-1X
  • ECS-110-S-1X vs ECS-98.3-20-19A-TR
  • ECS-110-S-1X vs ECS-98.3-20-18-TR
  • ECS-110-S-1X vs ECS-98.3-20-1
  • ECS-110-S-1X vs ECS-98.3-18-9
  • ECS-110-S-1X vs ECS-98.3-18-5PXEN-TR
  • ECS-110-S-1X vs ECS-98.3-18-4XEN
  • ECS-110-S-1X vs ECS-960-8-37B-CTN-TR
  • ECS-110-S-1X vs ECS-95.4-S-4
  • ECS-110-S-1X vs ECS-92.1-S-5PX-TR
  • ECS-110-S-1X vs ECS-92.1-S-5P-TR
  • ECS-110-S-1X vs ECS-92.1-S-4
  • ECS-110-S-1X vs ECS-92.1-S-1X
  • ECS-110-S-1X vs ECS-92.1-S-1
  • ECS-110-S-1X vs ECS-92.1-20-5PX-TR
  • ECS-110-S-1X vs ECS-92.1-20-5P-TR
  • ECS-110-S-1X vs ECS-92.1-20-4X
  • ECS-110-S-1X vs ECS-92.1-20-4
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description