MA05774
MA05774
Active
Description:  433.920 MHz GSRS TC0219A SAW res
Manufacturer:  Golledge Electronics
Datasheet:   MA05774 Datasheet
History Price: $2.5
In Stock: 24800
MA05774 Specification
Specification
Part No
MA05774
Category
Resonators
Manufacturer
Golledge Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
SAW
Frequency
433.92 MHz
Frequency Stability
-
Frequency Tolerance
-
Features
-
Capacitance
-40℃ ~ 85℃
Impedance
0.118" L x 0.118" W (3.00mm x 3.00mm)
Operating Temperature
0.050" (1.27mm)
Mounting Type
Surface Mount
Package / Case
-
Size / Dimension
-
Height
6-SMD, No Lead
MA05774 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 104 customer reviews from all over the world
Zé Maria
Brazil
5 stars
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
David Scott
Canada
5 stars
2026-03-26 12:00
I appreciate, great products and good shipping, thank you.
Aino Kallio
Finland
5 stars
2026-03-26 10:13
Tested and it worked. Everything came.
Daniel Oliveira
Brazil
5 stars
2026-03-26 08:32
Great product as ad
Paula Martínez
Spain
5 stars
2026-03-26 01:49
Life-long transistors for replacement
Megan Jenkins
United States
5 stars
2026-03-26 00:28
The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!