Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Crystals, Oscillators, Resonators
/
VCOs (Voltage Controlled Oscillators)
/ MACOM Technology MAOC-011701-TR0500
MAOC-011701-TR0500
Active
VCOs (Voltage Controlled Oscillators)
Description:
VCO,11.42-12.32GHZ,5MMQFN-32LD,0
Manufacturer:
MACOM Technology
Datasheet:
MAOC-011701-TR0500 Datasheet
History Price: $115.2525
In Stock: 6800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAOC-011701-TR0500 Specification
Specification
Part No
MAOC-011701-TR0500
Category
VCOs (Voltage Controlled Oscillators)
Manufacturer
MACOM Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency Range
11.42 ~ 12.32GHz
Frequency - Center
11.87GHz
Voltage - Supply
5V
Tuning Voltage (VDC)
1 V ~ 13 V
2nd Harmonic, Typ (dBc)
-26
Icc Max
175mA
Pushing (MHz/V)
12
Power (dBm)
5
Phase Noise Typ (dBc/Hz)
-82
Operating Temperature
-40℃ ~ 85℃
Package / Case
32-VFQFN Exposed Pad
Size / Dimension
0.197" L x 0.197" W (5.00mm x 5.00mm)
Height
0.039" (1.00mm)
MAOC-011701-TR0500 Related Parts
MAOC-009259-TR0500
MACOM Technology
OSCILLATOR, VC, 5.7-6.4 GHZ, TAP
MAOC-009260-TR0500
MACOM Technology
OSCILLATOR, VC, 6.1-7.0 GHZ, TAP
MAOC-009261-TR0500
MACOM Technology
OSCILLATOR, VC, 7.1-7.9 GHZ, TAP
MAOC-009263-TR0500
MACOM Technology
OSCILLATOR, VC, 7.8-8.7 GHZ, TAP
MAOC-009264-TR0500
MACOM Technology
OSCILLATOR, VC, 8.8-9.8 GHZ, TAP
MAOC-009265-TR0500
MACOM Technology
VCO,DIV-BY-2, 9.4-10.8 GHZ,5MMPQ
MAOC-009266-TR0500
MACOM Technology
OSCILLATOR, VC, 10.2-11.3 GHZ, T
MAOC-009267-TR0500
MACOM Technology
OSCILLATOR, VC, 11.2-12.6 GHZ, T
MAOC-009268-TR0500
MACOM Technology
OSCILLATOR, VC, 12.7-14.2GHZ, TA
MAOC-009269-TR0500
MACOM Technology
OSCILLATOR, VC, 11.4-12.8 GHZ, T
MAOC-009270-TR0500
MACOM Technology
OSCILLATOR, VC, 12.2-13.8 GHZ, T
MAOC-009871-000000
MACOM Technology
OSCILLATOR,9.2-10.2 GHZ, 5MMPQFN
MAOC-011701-TR0500 Compare Parts
MAOC-011701-TR0500 vs MAOC-113100-TR0500
MAOC-011701-TR0500 vs MAOC-112675-TR0500
MAOC-011701-TR0500 vs MAOC-111100-TR0500
MAOC-011701-TR0500 vs MAOC-110820-TR0500
MAOC-011701-TR0500 vs MAOC-011042-TR0500
MAOC-011701-TR0500 vs MAOC-011031-TR0500
MAOC-011701-TR0500 vs MAOC-011027-TR0500
MAOC-011701-TR0500 vs MAOC-011026-TR0500
MAOC-011701-TR0500 vs MAOC-010334-TR0500
MAOC-011701-TR0500 vs MAOC-010334-000000
MAOC-011701-TR0500 vs MAOC-009872-TR0500
MAOC-011701-TR0500 vs MAOC-009872-000000
MAOC-011701-TR0500 vs MAOC-009871-TR0500
MAOC-011701-TR0500 vs MAOC-009871-000000
MAOC-011701-TR0500 vs MAOC-009270-TR0500
MAOC-011701-TR0500 vs MAOC-009269-TR0500
MAOC-011701-TR0500 vs MAOC-009268-TR0500
MAOC-011701-TR0500 vs MAOC-009267-TR0500
MAOC-011701-TR0500 vs MAOC-009266-TR0500
MAOC-011701-TR0500 vs MAOC-009265-TR0500
MAOC-011701-TR0500 vs MAOC-009264-TR0500
MAOC-011701-TR0500 vs MAOC-009263-TR0500
MAOC-011701-TR0500 vs MAOC-009261-TR0500
MAOC-011701-TR0500 vs MAOC-009260-TR0500
MAOC-011701-TR0500 vs MAOC-009259-TR0500
Customer Reviews
4.95 out of 5.00 stars from 124 customer reviews from all over the world
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.
Nicolás Javier
Spain
2026-03-22 14:46
Installed on an APC Back UPS 950 UPS and works well.