Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Crystals, Oscillators, Resonators
/
Crystals
/ Meritek MXJBAFC25M0
MXJBAFC25M0
Active
Crystals
Description:
HC49S 12PF 10/20PPM -20/70C 25M
Manufacturer:
Meritek
Datasheet:
MXJBAFC25M0 Datasheet
History Price: $0.425
In Stock: 10400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MXJBAFC25M0 Specification
Specification
Part No
MXJBAFC25M0
Category
Crystals
Manufacturer
Meritek
Series
MXJ
Packaging
Strip
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MHz Crystal
Frequency
25 MHz
Frequency Stability
?0ppm
Frequency Tolerance
?0ppm
Load Capacitance
12pF
Operating Mode
40 Ohms
Operating Temperature
Fundamental
Ratings
-20℃ ~ 70℃
Mounting Type
Surface Mount
Package / Case
0.165" (4.20mm)
Size / Dimension
-
Height - Seated (Max)
-
ESR (Equivalent Series Resistance)
-
MXJBAFC25M0 PDF Datasheet
MXJBAFC25M0 Datasheet
Click and Download: MXJBAFC25M0 Datasheet
MXJBAFC25M0 Related Parts
MXJACCC30M0
Meritek
HC49S 10PF 15/15PPM -20/70C 30M
MXJACCC32M0
Meritek
HC49S 10PF 15/15PPM -20/70C 32M
MXJBAFC12M0
Meritek
HC49S 12PF 10/20PPM -20/70C 12M
MXJBAFC16M0
Meritek
HC49S 12PF 10/20PPM -20/70C 16M
MXJBAFC24M0
Meritek
HC49S 12PF 10/20PPM -20/70C 24M
MXJDHJI12M0
Meritek
HC49S 16PF 30/50PPM -40/85C 12M
MXJDHJI16M0
Meritek
HC49S 16PF 30/50PPM -40/85C 16M
MXJDHJI20M0
Meritek
HC49S 16PF 30/50PPM -40/85C 20M
MXJDHJI24M0
Meritek
HC49S 16PF 30/50PPM -40/85C 24M
MXJDHJI24M576
Meritek
HC49S 16PF 30/50PPM -40/85C 24.
MXJDHJI25M0
Meritek
HC49S 16PF 30/50PPM -40/85C 25M
MXJDHJI26M0
Meritek
HC49S 16PF 30/50PPM -40/85C 26M
MXJBAFC25M0 Compare Parts
MXJBAFC25M0 vs MXJFJJI16M0
MXJBAFC25M0 vs MXJFHKI12M0
MXJBAFC25M0 vs MXJFHJI40M0
MXJBAFC25M0 vs MXJFHJI3M6864
MXJBAFC25M0 vs MXJFHJI32M0
MXJBAFC25M0 vs MXJFHJI30M0
MXJBAFC25M0 vs MXJFHJI27M0
MXJBAFC25M0 vs MXJFHJI25M0
MXJBAFC25M0 vs MXJFHJI24M0
MXJBAFC25M0 vs MXJFHJI20M0
MXJBAFC25M0 vs MXJFHJI16M0
MXJBAFC25M0 vs MXJFHJI12M0
MXJBAFC25M0 vs MXJFHJC26M0
MXJBAFC25M0 vs MXJFHJC24M576
MXJBAFC25M0 vs MXJFHHI24M0
MXJBAFC25M0 vs MXJFFHI7M3728
MXJBAFC25M0 vs MXJEAFC40M0
MXJBAFC25M0 vs MXJEAFC32M0
MXJBAFC25M0 vs MXJEAFC30M0
MXJBAFC25M0 vs MXJEAFC27M0
MXJBAFC25M0 vs MXJEAFC26M0
MXJBAFC25M0 vs MXJEAFC25M0
MXJBAFC25M0 vs MXJEAFC24M576
MXJBAFC25M0 vs MXJEAFC24M0
MXJBAFC25M0 vs MXJEAFC20M0
MXJBAFC25M0 vs MXJEAFC16M0
MXJBAFC25M0 vs MXJEAFC12M0
MXJBAFC25M0 vs MXJDHJI40M0
MXJBAFC25M0 vs MXJDHJI32M0
MXJBAFC25M0 vs MXJDHJI30M0
MXJBAFC25M0 vs MXJDHJI27M0
MXJBAFC25M0 vs MXJDHJI26M0
MXJBAFC25M0 vs MXJDHJI25M0
MXJBAFC25M0 vs MXJDHJI24M576
MXJBAFC25M0 vs MXJDHJI24M0
MXJBAFC25M0 vs MXJDHJI20M0
MXJBAFC25M0 vs MXJDHJI16M0
MXJBAFC25M0 vs MXJDHJI12M0
MXJBAFC25M0 vs MXJBAFC24M0
MXJBAFC25M0 vs MXJBAFC16M0
Customer Reviews
4.95 out of 5.00 stars from 60 customer reviews from all over the world
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.