DSC-PROG-8001-3225
DSC-PROG-8001-3225
Discontinued
Description:  KIT 4POS 3.2X2.5 SOCKET DSC8001
Manufacturer:  Microchip Technology
History Price: $50
In Stock: 42400
DSC-PROG-8001-3225 Specification
Specification
Part No
DSC-PROG-8001-3225
Category
Crystal Accessories
Manufacturer
Microchip Technology
Series
DSC8001
Packaging
Box
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Socket Card
For Use With/Related Products
Oscillators
Package Accepted
3.20mm x 1.50mm x 0.90mm
Specifications
-
Number of Positions
4
DSC-PROG-8001-3225 PDF Datasheet
DSC-PROG-8001-3225 Related Parts
DSC-PROG-1612
DSC-PROG-1612
Microchip Technology
1612 SOCKET CARD WITH 10 BLANK D
DSC-PROG-2016
DSC-PROG-2016
Microchip Technology
2016 SOCKET CARD WITH 10 BLANK D
DSC-PROG-2520
DSC-PROG-2520
Microchip Technology
2520 SOCKET CARD WITH 10 BLANK D
DSC-PROG-3225
DSC-PROG-3225
Microchip Technology
3225 SOCKET CARD WITH 10 BLANK D
DSC-PROG-5032
DSC-PROG-5032
Microchip Technology
5032 SOCKET CARD WITH 10 BLANK D
DSC-PROG-7050
DSC-PROG-7050
Microchip Technology
7050 SOCKET CARD WITH 10 BLANK D
DSC-PROG-8001-2520
DSC-PROG-8001-2520
Microchip Technology
KIT 4POS 2.5X2.0 SOCKET DSC8001
DSC-PROG-8001-5032
DSC-PROG-8001-5032
Microchip Technology
KIT 4POS 5.0X3.2 SOCKET DSC8001
DSC-PROG-8122-2520
DSC-PROG-8122-2520
Microchip Technology
KIT 4POS 2.5X2.0 SOCKET DSC8122
DSC-PROG-8123-2520
DSC-PROG-8123-2520
Microchip Technology
KIT 4POS 2.5X2.0 SOCKET DSC8123
DSC-PROG-8123-7050
DSC-PROG-8123-7050
Microchip Technology
KIT 4POS 7.0X5.0 SOCKET DSC8123
DSC-PROG-SOCKET-C
DSC-PROG-SOCKET-C
Microchip Technology
SOCKET ADAPTER UNIVERSAL 3.2X2.5
DSC-PROG-8001-3225 Compare Parts
  • DSC-PROG-8001-3225 vs DSC-PROG-8123-7050
  • DSC-PROG-8001-3225 vs DSC-PROG-8123-2520
  • DSC-PROG-8001-3225 vs DSC-PROG-8122-2520
  • DSC-PROG-8001-3225 vs DSC-PROG-8001-5032
  • DSC-PROG-8001-3225 vs DSC-PROG-8001-2520
  • DSC-PROG-8001-3225 vs DSC-PROG-7050
  • DSC-PROG-8001-3225 vs DSC-PROG-5032
  • DSC-PROG-8001-3225 vs DSC-PROG-3225
  • DSC-PROG-8001-3225 vs DSC-PROG-2520
  • DSC-PROG-8001-3225 vs DSC-PROG-2016
  • DSC-PROG-8001-3225 vs DSC-PROG-1612
  • DSC-PROG-8001-3225 vs DSC-PROG-8124-3225
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.