☰
DSC2011FE2-E0004
DSC2011FE2-E0004
Active
Description:  MEMS OSC XO 2.25V-3.6V 14SMD
Manufacturer:  Microchip Technology
History Price: Active
In Stock: 34720
DSC2011FE2-E0004 Specification
Specification
Part No
DSC2011FE2-E0004
Category
Pin Configurable Selectable Oscillators
Manufacturer
Microchip Technology
Series
DSC2011
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Base Resonator
MEMS
Type
XO (Standard)
Frequency - Output 1
24MHz, 25MHz, 48MHz, 50MHz, 74.25MHz, 75MHz, 125MHz, 148.5MHz
Frequency - Output 2
24MHz, 25MHz, 48MHz, 50MHz, 74.25MHz, 75MHz, 125MHz, 148.5MHz
Function
-
Output
-
Voltage - Supply
Enable/Disable
Frequency Stability
CMOS
Operating Temperature
2.25V ~ 3.6V
Current - Supply (Max)
?5ppm
Size / Dimension
-20℃ ~ 70℃
Height
32mA (Typ)
Package / Case
0.126" L x 0.098" W (3.20mm x 2.50mm)
Frequency - Output 3
0.035" (0.90mm)
Frequency - Output 4
14-VFQFN Exposed Pad
Ratings
-
DSC2011FE2-E0004 PDF Datasheet
DSC2011FE2-E0004 Related Parts
DSC1211CI2-C0028
DSC1211CI2-C0028
Microchip Technology
MEMS OSC (FS), HIGH PERFORMANCE,
DSC1211CI2-C0028T
DSC1211CI2-C0028T
Microchip Technology
MEMS OSC (FS), HIGH PERFORMANCE,
DSC1212CI3-C0029
DSC1212CI3-C0029
Microchip Technology
MEMS OSC (FS), HIGH PERFORMANCE,
DSC1212CI3-C0029T
DSC1212CI3-C0029T
Microchip Technology
MEMS OSC (FS), HIGH PERFORMANCE,
DSC1212NI1-C0027
DSC1212NI1-C0027
Microchip Technology
MEMS OSC (FS), HIGH PERFORMANCE,
DSC1212NI1-C0027T
DSC1212NI1-C0027T
Microchip Technology
MEMS OSC (FS), HIGH PERFORMANCE,
DSC1214CI3-C0020
DSC1214CI3-C0020
Microchip Technology
MEMS OSC (FS), HIGH PERFORMANCE,
DSC1214CI3-C0020T
DSC1214CI3-C0020T
Microchip Technology
MEMS OSC (FS), HIGH PERFORMANCE,
DSC2010FI1-A0003T
DSC2010FI1-A0003T
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD
DSC2010FI2-A0001
DSC2010FI2-A0001
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD
DSC2010FI2-A0001T
DSC2010FI2-A0001T
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD
DSC2010FI2-A0003
DSC2010FI2-A0003
Microchip Technology
MEMS OSC XO 2.25V-3.6V 14SMD
DSC2011FE2-E0004 Compare Parts
  • DSC2011FE2-E0004 vs DSC613RI3A-010UB
  • DSC2011FE2-E0004 vs DSC613RI3A-010U
  • DSC2011FE2-E0004 vs DSC613RI2A-012ST
  • DSC2011FE2-E0004 vs DSC613RI2A-012S
  • DSC2011FE2-E0004 vs DSC613RA2A-0106T
  • DSC2011FE2-E0004 vs DSC613RA2A-0106B
  • DSC2011FE2-E0004 vs DSC613RA2A-0106
  • DSC2011FE2-E0004 vs DSC613PL3A-0106T
  • DSC2011FE2-E0004 vs DSC613PL3A-0106B
  • DSC2011FE2-E0004 vs DSC613PL3A-0106
  • DSC2011FE2-E0004 vs DSC613PI3A-0105T
  • DSC2011FE2-E0004 vs DSC613PI3A-0105B
  • DSC2011FE2-E0004 vs DSC613PI3A-0105
  • DSC2011FE2-E0004 vs DSC613NI3A-0105T
  • DSC2011FE2-E0004 vs DSC613NI3A-0105B
  • DSC2011FE2-E0004 vs DSC613NI3A-0105
  • DSC2011FE2-E0004 vs DSC613NI2A-0106T
  • DSC2011FE2-E0004 vs DSC613NI2A-0106B
  • DSC2011FE2-E0004 vs DSC613NI2A-0106
  • DSC2011FE2-E0004 vs DSC6122CI2A-00B3T
  • DSC2011FE2-E0004 vs DSC6122CI2A-00B3
  • DSC2011FE2-E0004 vs DSC6122CI2A-00B2T
  • DSC2011FE2-E0004 vs DSC6122CI2A-00B2
  • DSC2011FE2-E0004 vs DSC6122CI2A-00B1T
  • DSC2011FE2-E0004 vs DSC6122CI2A-00B1
  • DSC2011FE2-E0004 vs DSC6122CI2A-00B0T
  • DSC2011FE2-E0004 vs DSC6122CI2A-00B0
  • DSC2011FE2-E0004 vs DSC6122CI2A-00AYT
  • DSC2011FE2-E0004 vs DSC6122CI2A-00AY
  • DSC2011FE2-E0004 vs DSC6122CI2A-00AWT
  • DSC2011FE2-E0004 vs DSC6122CI2A-00AW
  • DSC2011FE2-E0004 vs DSC6122CI2A-00AVT
  • DSC2011FE2-E0004 vs DSC6122CI2A-00AV
  • DSC2011FE2-E0004 vs DSC6122CI2A-00AUT
  • DSC2011FE2-E0004 vs DSC6122CI2A-00AU
  • DSC2011FE2-E0004 vs DSC6122CI2A-00ATT
  • DSC2011FE2-E0004 vs DSC6122CI2A-00AT
  • DSC2011FE2-E0004 vs DSC6122CI2A-00AST
  • DSC2011FE2-E0004 vs DSC6122CI2A-00AS
  • DSC2011FE2-E0004 vs DSC6121JI3B-01VKT
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly