☰
DSC8124DI2-PROGRAMMABLE
DSC8124DI2-PROGRAMMABLE
Active
Description:  MEMS OSC PROG XO HCSL 2.25-3.6V
Manufacturer:  Microchip Technology
History Price: $13.09
In Stock: 14640
DSC8124DI2-PROGRAMMABLE Specification
Specification
Part No
DSC8124DI2-PROGRAMMABLE
Category
Programmable Oscillators
Manufacturer
Microchip Technology
Series
DSC8124
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Base Resonator
MEMS
Type
XO (Standard)
Programmable Type
Programmed by Digi-Key (Enter your frequency in Web Order Notes)
Available Frequency Range
10 MHz ~ 460 MHz
Function
Enable/Disable
Output
HCSL
Voltage - Supply
2.25V ~ 3.6V
Frequency Stability
-
Frequency Stability (Total)
?5ppm
Operating Temperature
-40℃ ~ 85℃
Spread Spectrum Bandwidth
-
Current - Supply (Max)
42mA
Ratings
AEC-Q100
Mounting Type
Surface Mount
Package / Case
6-SMD, No Lead
Size / Dimension
0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max)
0.035" (0.90mm)
DSC8124DI2-PROGRAMMABLE PDF Datasheet
DSC8124DI2-PROGRAMMABLE Datasheet
DSC8124DI2-PROGRAMMABLE Related Parts
DSC1000AL3-PROG
DSC1000AL3-PROG
Microchip Technology
OSC MEMS PROGRAMMABLE SMD
DSC1000AL5-PROG
DSC1000AL5-PROG
Microchip Technology
OSC MEMS PROGRAMMABLE SMD
DSC1000BL3-PROG
DSC1000BL3-PROG
Microchip Technology
OSC MEMS PROGRAMMABLE SMD
DSC1000BL5-PROG
DSC1000BL5-PROG
Microchip Technology
OSC MEMS PROGRAMMABLE SMD
DSC1000CL3-PROG
DSC1000CL3-PROG
Microchip Technology
MEMS PROGRAMMABLE CMOS OSC
DSC1000CL5-PROG
DSC1000CL5-PROG
Microchip Technology
OSC MEMS PROGRAMMABLE SMD
DSC1000DL3-PROG
DSC1000DL3-PROG
Microchip Technology
OSC MEMS PROGRAMMABLE SMD
DSC1000DL5-PROG
DSC1000DL5-PROG
Microchip Technology
OSC MEMS PROGRAMMABLE SMD
DSC1100AL3-PROG
DSC1100AL3-PROG
Microchip Technology
OSC MEMS PROGRAMMABLE SMD
DSC1100AL5-PROG
DSC1100AL5-PROG
Microchip Technology
OSC MEMS PROGRAMMABLE SMD
DSC1100BL3-PROG
DSC1100BL3-PROG
Microchip Technology
OSC MEMS PROGRAMMABLE SMD
DSC1100BL5-PROG
DSC1100BL5-PROG
Microchip Technology
OSC MEMS PROGRAMMABLE SMD
DSC8124DI2-PROGRAMMABLE Compare Parts
  • DSC8124DI2-PROGRAMMABLE vs DSC8124CI5T
  • DSC8124DI2-PROGRAMMABLE vs DSC8124CI5
  • DSC8124DI2-PROGRAMMABLE vs DSC8124CI2
  • DSC8124DI2-PROGRAMMABLE vs DSC8124BI2T
  • DSC8124DI2-PROGRAMMABLE vs DSC8124BI2
  • DSC8124DI2-PROGRAMMABLE vs DSC8124AI5T
  • DSC8124DI2-PROGRAMMABLE vs DSC8124AI2T
  • DSC8124DI2-PROGRAMMABLE vs DSC8124AI2
  • DSC8124DI2-PROGRAMMABLE vs DSC8123DI5T
  • DSC8124DI2-PROGRAMMABLE vs DSC8123DI2-PROGRAMMABLE
  • DSC8124DI2-PROGRAMMABLE vs DSC8123DI2
  • DSC8124DI2-PROGRAMMABLE vs DSC8123CI5T
  • DSC8124DI2-PROGRAMMABLE vs DSC8123CI5
  • DSC8124DI2-PROGRAMMABLE vs DSC8123CI2T
  • DSC8124DI2-PROGRAMMABLE vs DSC8123CI2-PROGRAMMABLE
  • DSC8124DI2-PROGRAMMABLE vs DSC8123CI2
  • DSC8124DI2-PROGRAMMABLE vs DSC8123BI5T
  • DSC8124DI2-PROGRAMMABLE vs DSC8123BI5-PROGRAMMABLE
  • DSC8124DI2-PROGRAMMABLE vs DSC8123BI5
  • DSC8124DI2-PROGRAMMABLE vs DSC8123BI2-PROGRAMMABLE
  • DSC8124DI2-PROGRAMMABLE vs DSC8123BI2
  • DSC8124DI2-PROGRAMMABLE vs DSC8123AI5T
  • DSC8124DI2-PROGRAMMABLE vs DSC8123AI5
  • DSC8124DI2-PROGRAMMABLE vs DSC8123AI2T
  • DSC8124DI2-PROGRAMMABLE vs DSC8123AI2-PROGRAMMABLE
  • DSC8124DI2-PROGRAMMABLE vs DSC8123AI2
  • DSC8124DI2-PROGRAMMABLE vs DSC8122DI2-PROGRAMMABLE
  • DSC8124DI2-PROGRAMMABLE vs DSC8122DI2
  • DSC8124DI2-PROGRAMMABLE vs DSC8122CL2T
  • DSC8124DI2-PROGRAMMABLE vs DSC8122CL2
  • DSC8124DI2-PROGRAMMABLE vs DSC8122CI5T
  • DSC8124DI2-PROGRAMMABLE vs DSC8122CI2T
  • DSC8124DI2-PROGRAMMABLE vs DSC8122CI2-PROGRAMMABLE
  • DSC8124DI2-PROGRAMMABLE vs DSC8122CI2
  • DSC8124DI2-PROGRAMMABLE vs DSC8122BI5T
  • DSC8124DI2-PROGRAMMABLE vs DSC8122BI5
  • DSC8124DI2-PROGRAMMABLE vs DSC8122BI2-PROGRAMMABLE
  • DSC8124DI2-PROGRAMMABLE vs DSC8122BI2
  • DSC8124DI2-PROGRAMMABLE vs DSC8122AI5T
  • DSC8124DI2-PROGRAMMABLE vs DSC8122AI2-PROGRAMMABLE
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos