Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Crystals, Oscillators, Resonators
/
Oscillators
/ Microchip Technology MX575ABB100M000-TR
MX575ABB100M000-TR
Active
Oscillators
Description:
XTAL OSC XO 100.0000MHZ LVDS SMD
Manufacturer:
Microchip Technology
Datasheet:
MX575ABB100M000-TR Datasheet
History Price: Active
In Stock: 4560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MX575ABB100M000-TR Specification
Specification
Part No
MX575ABB100M000-TR
Category
Oscillators
Manufacturer
Microchip Technology
Series
MX57
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Base Resonator
Crystal
Type
XO (Standard)
Frequency
100 MHz
Function
Enable/Disable
Output
LVDS
Voltage - Supply
2.375V ~ 3.63V
Frequency Stability
?0ppm
Absolute Pull Range (APR)
-
Operating Temperature
-40℃ ~ 85℃
Current - Supply (Max)
-
Ratings
90mA
Mounting Type
-
Package / Case
Surface Mount
Size / Dimension
6-SMD, No Lead
Height - Seated (Max)
0.276" L x 0.197" W (7.00mm x 5.00mm)
Spread Spectrum Bandwidth
0.055" (1.40mm)
MX575ABB100M000-TR PDF Datasheet
MX575ABB100M000-TR Datasheet
Click and Download: MX575ABB100M000-TR Datasheet
MX575ABB100M000-TR Related Parts
MX553BBA312M500
Microchip Technology
XTAL OSC XO 312.5000MHZ LVPECL
MX553BBA312M500-TR
Microchip Technology
XTAL OSC XO 312.5000MHZ SMD
MX553BBB156M250
Microchip Technology
XTAL OSC XO 156.2500MHZ LVDS SMD
MX553BBD156M250
Microchip Technology
XTAL OSC XO 156.2500MHZ HCSL SMD
MX553BBD156M250-TR
Microchip Technology
XTAL OSC XO 156.2500MHZ HCSL SMD
MX553BHA156M250
Microchip Technology
XTAL OSC XO 156.2500MHZ LVPECL
MX553BNR156M250
Microchip Technology
XTAL OSC XO 156.2500MHZ LVPECL
MX553BNR156M250-TR
Microchip Technology
XTAL OSC XO 156.2500MHZ LVPECL
MX553LBB148M500
Microchip Technology
XTAL OSC XO 148.5000MHZ LVDS SMD
MX554BBD322M265
Microchip Technology
XTAL OSC XO 322.265625MHZ HCSL
MX554BBG322M265
Microchip Technology
XTAL OSC XO 322.265625MHZ LVDS
MX554BBG322M265-TR
Microchip Technology
XTAL OSC XO 322.265625MHZ LVDS
MX575ABB100M000-TR Compare Parts
MX575ABB100M000-TR vs MX575ANS200M000
MX575ABB100M000-TR vs MX575ABJ100M000-TR
MX575ABB100M000-TR vs MX575ABJ100M000
MX575ABB100M000-TR vs MX575ABF25M0000-TR
MX575ABB100M000-TR vs MX575ABF25M0000
MX575ABB100M000-TR vs MX575ABD100M000-TR
MX575ABB100M000-TR vs MX575ABD100M000
MX575ABB100M000-TR vs MX575ABC70M0000-TR
MX575ABB100M000-TR vs MX575ABC70M0000
MX575ABB100M000-TR vs MX575ABC50M0000-TR
MX575ABB100M000-TR vs MX575ABC50M0000
MX575ABB100M000-TR vs MX575ABC25M0000-TR
MX575ABB100M000-TR vs MX575ABC25M0000
MX575ABB100M000-TR vs MX575ABC200M000-TR
MX575ABB100M000-TR vs MX575ABC200M000
MX575ABB100M000-TR vs MX575ABC125M000-TR
MX575ABB100M000-TR vs MX575ABC125M000
MX575ABB100M000-TR vs MX575ABC100M000-TR
MX575ABB100M000-TR vs MX575ABC100M000
MX575ABB100M000-TR vs MX575ABB50M0000
MX575ABB100M000-TR vs MX575ABB25M0000-TR
MX575ABB100M000-TR vs MX575ABB25M0000
MX575ABB100M000-TR vs MX575ABB200M000-TR
MX575ABB100M000-TR vs MX575ABB200M000
MX575ABB100M000-TR vs MX575ABA25M0000-TR
MX575ABB100M000-TR vs MX575ABA25M0000
MX575ABB100M000-TR vs MX575ABA150M000-TR
MX575ABB100M000-TR vs MX575ABA150M000
MX575ABB100M000-TR vs MX575ABA100M000-TR
MX575ABB100M000-TR vs MX575ABA100M000
MX575ABB100M000-TR vs MX574BBD322M265-TR
MX575ABB100M000-TR vs MX574BBD322M265
MX575ABB100M000-TR vs MX573NBD311M040-TR
MX575ABB100M000-TR vs MX573NBD311M040
MX575ABB100M000-TR vs MX573NBB311M040-TR
MX575ABB100M000-TR vs MX573NBB311M040
MX575ABB100M000-TR vs MX573NBA622M080-TR
MX575ABB100M000-TR vs MX573NBA622M080
MX575ABB100M000-TR vs MX573LBB148M500-TR
MX575ABB100M000-TR vs MX573LBB148M500
Customer Reviews
4.95 out of 5.00 stars from 162 customer reviews from all over the world
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller