VXA4-1B2-20M0000000
VXA4-1B2-20M0000000
Active
Description:  OSCILLATOR CMOS SMD
Manufacturer:  Microchip Technology
History Price: Active
In Stock: 30800
VXA4-1B2-20M0000000 Specification
Specification
Part No
VXA4-1B2-20M0000000
Category
Crystals
Manufacturer
Microchip Technology
Series
VXA4
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MHz Crystal
Frequency
20 MHz
Frequency Stability
?0ppm
Frequency Tolerance
?0ppm
Load Capacitance
20pF
Operating Mode
40 Ohms
Operating Temperature
Fundamental
Ratings
-20℃ ~ 70℃
Mounting Type
-
Package / Case
Through Hole
Size / Dimension
HC-49/U
Height - Seated (Max)
0.427" L x 0.177" W (10.85mm x 4.50mm)
ESR (Equivalent Series Resistance)
0.138" (3.50mm)
VXA4-1B2-20M0000000 Related Parts
VXA1-1B4-14M0000000
VXA1-1B4-14M0000000
Microchip Technology
VXA1-1B4-14M0000000
VXA1-1B4-14M0000000TR
VXA1-1B4-14M0000000TR
Microchip Technology
VXA1-1B4-14M0000000TR
VXA1-1F2-3M57954500
VXA1-1F2-3M57954500
Microchip Technology
VXA1-1F2-3M57954500
VXA4-100-10M2450000
VXA4-100-10M2450000
Microchip Technology
OSCILLATOR CMOS SMD
VXA4-1B0-22M1184000
VXA4-1B0-22M1184000
Microchip Technology
FUNDAMENTAL, -20/+70 +/-50PPM ST
VXA4-1B2-4M00000000
VXA4-1B2-4M00000000
Microchip Technology
OSCILLATOR CMOS SMD
VXA4-1B5-40M0000000
VXA4-1B5-40M0000000
Microchip Technology
OSCILLATOR CMOS SMD
VXA4-1KJ-18-3M57954500
VXA4-1KJ-18-3M57954500
Microchip Technology
VXA4-1KJ-18-3M57954500
VXA4-1KJ-18-3M57954500TR
VXA4-1KJ-18-3M57954500TR
Microchip Technology
VXA4-1KJ-18-3M57954500TR
VXA4-1KJ-18-4M91520000
VXA4-1KJ-18-4M91520000
Microchip Technology
VXA4-1KJ-18-4M91520000
VXA4-1KJ-18-4M91520000TR
VXA4-1KJ-18-4M91520000TR
Microchip Technology
VXA4-1KJ-18-4M91520000TR
VXA4-1KJ-20-16M0000000
VXA4-1KJ-20-16M0000000
Microchip Technology
CRYSTAL T/H, +/-50PPM, -20 TO +7
VXA4-1B2-20M0000000 Compare Parts
  • VXA4-1B2-20M0000000 vs VXA4-1KJ-20-16M0000000
  • VXA4-1B2-20M0000000 vs VXA4-1KJ-18-4M91520000TR
  • VXA4-1B2-20M0000000 vs VXA4-1KJ-18-4M91520000
  • VXA4-1B2-20M0000000 vs VXA4-1KJ-18-3M57954500TR
  • VXA4-1B2-20M0000000 vs VXA4-1KJ-18-3M57954500
  • VXA4-1B2-20M0000000 vs VXA4-1B5-40M0000000
  • VXA4-1B2-20M0000000 vs VXA4-1B2-4M00000000
  • VXA4-1B2-20M0000000 vs VXA4-1B0-22M1184000
  • VXA4-1B2-20M0000000 vs VXA4-100-10M2450000
  • VXA4-1B2-20M0000000 vs VXA1-1F2-3M57954500
  • VXA4-1B2-20M0000000 vs VXA1-1B4-14M0000000TR
  • VXA4-1B2-20M0000000 vs VXA1-1B4-14M0000000
  • VXA4-1B2-20M0000000 vs VXA7-1198-20M4800000
  • VXA4-1B2-20M0000000 vs VXA4-1KJ-30-10M0000000
  • VXA4-1B2-20M0000000 vs VXA4-1KJ-00-12M0000000
  • VXA4-1B2-20M0000000 vs VXA4-1KE-30-20M0000000
  • VXA4-1B2-20M0000000 vs VXA4-1GJ-20-8M00000000
  • VXA4-1B2-20M0000000 vs VXA4-1GJ-18-12M0000000
  • VXA4-1B2-20M0000000 vs VXA4-1F4-8M00000000
  • VXA4-1B2-20M0000000 vs VXA4-1F4-27M0000000
  • VXA4-1B2-20M0000000 vs VXA4-1EE-20-4M00000000
  • VXA4-1B2-20M0000000 vs VXA4-1EE-00-9M21600000
  • VXA4-1B2-20M0000000 vs VXA4-1D2-9M60000000
  • VXA4-1B2-20M0000000 vs VXA4-1D2-8M00000000
  • VXA4-1B2-20M0000000 vs VXA4-1D1-25M0000000
  • VXA4-1B2-20M0000000 vs VXA4-1D0-11M0592000
  • VXA4-1B2-20M0000000 vs VXA4-1C6-29M4912000
  • VXA4-1B2-20M0000000 vs VXA4-1B2-4M03200000
  • VXA4-1B2-20M0000000 vs VXA4-1115-4M19430400
  • VXA4-1B2-20M0000000 vs VXA4-1114-4M00000000
  • VXA4-1B2-20M0000000 vs VXA4-100-8M38860800
  • VXA4-1B2-20M0000000 vs VXA4-100-58M9824000
  • VXA4-1B2-20M0000000 vs VXA4-100-4M19430400
  • VXA4-1B2-20M0000000 vs VXA4-100-4M09600000
  • VXA4-1B2-20M0000000 vs VXA4-100-4M00000000
  • VXA4-1B2-20M0000000 vs VXA4-100-3M68640000
  • VXA4-1B2-20M0000000 vs VXA4-100-29M4912000
  • VXA4-1B2-20M0000000 vs VXA4-100-16M0000000
  • VXA4-1B2-20M0000000 vs VXA4-100-14M7456000
  • VXA4-1B2-20M0000000 vs VXA4-100-11M0592000
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.