603-25-150JA4C
603-25-150JA4C
Obsolete
Description:  CRYSTAL 25.0000MHZ 8PF SMD
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 25200
603-25-150JA4C Specification
Specification
Part No
603-25-150JA4C
Category
Crystals
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MHz Crystal
Frequency
25 MHz
Frequency Stability
?0ppm
Frequency Tolerance
?0ppm
Load Capacitance
8pF
Operating Mode
50 Ohms
Operating Temperature
Fundamental
Ratings
0℃ ~ 70℃
Mounting Type
-
Package / Case
Surface Mount
Size / Dimension
4-SMD, No Lead
Height - Seated (Max)
0.130" L x 0.102" W (3.30mm x 2.60mm)
ESR (Equivalent Series Resistance)
-
603-25-150JA4C PDF Datasheet
603-25-150JA4C Related Parts
603-25-150JA4I
603-25-150JA4I
Renesas Electronics
CRYSTAL 25.0000MHZ 8PF SMD
603-38.88-7JA4I
603-38.88-7JA4I
Renesas Electronics
CRYSTAL 38.8800MHZ 12PF SMD
603-40-48JA4I
603-40-48JA4I
Renesas Electronics
CRYSTAL 40.0000MHZ 12PF SMD
603-25-173JA4I
603-25-173JA4I
Renesas Electronics
CRYSTAL 25.0000MHZ 12PF SMD
603-25-150JA4I8
603-25-150JA4I8
Renesas Electronics
CRYSTAL 25.0000MHZ 8PF SMD
603-25-173JA4I8
603-25-173JA4I8
Renesas Electronics
CRYSTAL 25.0000MHZ 12PF SMD
603-38.88-7JA4I8
603-38.88-7JA4I8
Renesas Electronics
CRYSTAL 38.8800MHZ 12PF SMD
603-40-48JA4I8
603-40-48JA4I8
Renesas Electronics
CRYSTAL 40.0000MHZ 12PF SMD
603-24-127JA4I8
603-24-127JA4I8
Renesas Electronics
CRYSTAL 24.0000MHZ 12PF SMD
603-24-127JA4I
603-24-127JA4I
Renesas Electronics
CRYSTAL 24.0000MHZ 12PF SMD
603-25-150JA4C8
603-25-150JA4C8
Renesas Electronics
CRYSTAL 25.0000MHZ 8PF SMD
603-12-67
603-12-67
Fox Electronics
CRYSTAL 12.0000MHZ 20PF SMD
603-25-150JA4C Compare Parts
  • 603-25-150JA4C vs 603-38.88-7JA4I8
  • 603-25-150JA4C vs 603-25-173JA4I8
  • 603-25-150JA4C vs 603-25-150JA4I8
  • 603-25-150JA4C vs 603-25-173JA4I
  • 603-25-150JA4C vs 603-40-48JA4I
  • 603-25-150JA4C vs 603-38.88-7JA4I
  • 603-25-150JA4C vs 603-25-150JA4I
  • 603-25-150JA4C vs 603-25-150JA4C8
  • 603-25-150JA4C vs 603-24-127JA4I
  • 603-25-150JA4C vs 603-24-127JA4I8
  • 603-25-150JA4C vs 603-40-48
  • 603-25-150JA4C vs 603-38.88-7
  • 603-25-150JA4C vs 603-25-261
  • 603-25-150JA4C vs 603-25-150
  • 603-25-150JA4C vs 603-25-203
  • 603-25-150JA4C vs 603-12-67
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description