XAH336100.000000X
XAH336100.000000X
Active
Description:  CLCC 3.20X2.50X0.90 MM, 2.10MM P
Manufacturer:  Renesas Electronics
History Price: $2.28
In Stock: 24800
XAH336100.000000X Specification
Specification
Part No
XAH336100.000000X
Category
Oscillators
Manufacturer
Renesas Electronics
Series
XA
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Base Resonator
Crystal
Type
XO (Standard)
Frequency
100 MHz
Function
Enable/Disable
Output
HCMOS
Voltage - Supply
3.3V
Frequency Stability
?5ppm
Absolute Pull Range (APR)
-
Operating Temperature
-40℃ ~ 105℃
Current - Supply (Max)
47mA
Ratings
AEC-Q200
Mounting Type
Surface Mount
Package / Case
6-SMD, No Lead
Size / Dimension
0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max)
0.039" (1.00mm)
Spread Spectrum Bandwidth
-
XAH336100.000000X Related Parts
XAH325016.640000K
XAH325016.640000K
Renesas Electronics
CLCC 3.20X2.50X0.90 MM, 2.10MM P
XAH325025.000000K
XAH325025.000000K
Renesas Electronics
XTAL OSC XO 25.0000MHZ LVCMOS
XAH335000.127722I
XAH335000.127722I
Renesas Electronics
CLCC 3.20X2.50X0.90 MM, 2.10MM P
XAH335000.127774I
XAH335000.127774I
Renesas Electronics
CLCC 3.20X2.50X0.90 MM, 2.10MM P
XAH335003.200000K
XAH335003.200000K
Renesas Electronics
XTAL OSC XO 3.2000MHZ LVCMOS SMD
XAH335006.005285K
XAH335006.005285K
Renesas Electronics
XTAL OSC XO 6.005285MHZ LVCMOS
XAH335014.745600K
XAH335014.745600K
Renesas Electronics
CLCC 3.20X2.50X0.90 MM, 2.10MM P
XAH335024.000000K
XAH335024.000000K
Renesas Electronics
CLCC 3.20X2.50X0.90 MM, 2.10MM P
XAH335026.000000K
XAH335026.000000K
Renesas Electronics
CLCC 3.20X2.50X0.90 MM, 2.10MM P
XAH335032.000000K
XAH335032.000000K
Renesas Electronics
XTAL OSC XO 32.0000MHZ LVCMOS
XAH335033.333000X
XAH335033.333000X
Renesas Electronics
CLCC 3.20X2.50X0.90 MM, 2.10MM P
XAH335033.333333X
XAH335033.333333X
Renesas Electronics
CLCC 3.20X2.50X0.90 MM, 2.10MM P
XAH336100.000000X Compare Parts
  • XAH336100.000000X vs XAH736080.000000I
  • XAH336100.000000X vs XAH736049.152000I
  • XAH336100.000000X vs XAH730075.000000I
  • XAH336100.000000X vs XAH730008.000000K
  • XAH336100.000000X vs XAH730002.000000K
  • XAH336100.000000X vs XAH730001.000000K
  • XAH336100.000000X vs XAH536198.354700I
  • XAH336100.000000X vs XAH536125.000000I
  • XAH336100.000000X vs XAH536080.000000I
  • XAH336100.000000X vs XAH536025.000000I
  • XAH336100.000000X vs XAH536003.330000I
  • XAH336100.000000X vs XAH535156.250000I
  • XAH336100.000000X vs XAH535125.000000K
  • XAH336100.000000X vs XAH535080.000000K
  • XAH336100.000000X vs XAH535050.000000K
  • XAH336100.000000X vs XAH535048.000000I
  • XAH336100.000000X vs XAH530050.000000I
  • XAH336100.000000X vs XAH526033.300000I
  • XAH336100.000000X vs XAH525075.000000I
  • XAH336100.000000X vs XAH525040.000000K
  • XAH336100.000000X vs XAH336080.000000I
  • XAH336100.000000X vs XAH336000.127774I
  • XAH336100.000000X vs XAH335180.000000I
  • XAH336100.000000X vs XAH335125.000000I
  • XAH336100.000000X vs XAH335100.000000K
  • XAH336100.000000X vs XAH335080.000000K
  • XAH336100.000000X vs XAH335080.000000I
  • XAH336100.000000X vs XAH335060.000000X
  • XAH336100.000000X vs XAH335054.000000K
  • XAH336100.000000X vs XAH335050.000000K
  • XAH336100.000000X vs XAH335033.333333X
  • XAH336100.000000X vs XAH335033.333000X
  • XAH336100.000000X vs XAH335032.000000K
  • XAH336100.000000X vs XAH335026.000000K
  • XAH336100.000000X vs XAH335024.000000K
  • XAH336100.000000X vs XAH335014.745600K
  • XAH336100.000000X vs XAH335006.005285K
  • XAH336100.000000X vs XAH335003.200000K
  • XAH336100.000000X vs XAH335000.127774I
  • XAH336100.000000X vs XAH335000.127722I
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé