501AAA25M0000BAF
501AAA25M0000BAF
Obsolete
Description:  OSC CMEMS 25.0000MHZ LVCMOS
Manufacturer:  Silicon Labs
History Price: Obsolete
In Stock: 45200
501AAA25M0000BAF Specification
Specification
Part No
501AAA25M0000BAF
Category
Oscillators
Manufacturer
Silicon Labs
Series
Si501
Packaging
Strip
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Base Resonator
MEMS
Type
CMEMS?
Frequency
25 MHz
Function
Enable/Disable
Output
LVCMOS
Voltage - Supply
1.7V ~ 3.6V
Frequency Stability
?0ppm
Absolute Pull Range (APR)
-
Operating Temperature
-20℃ ~ 70℃
Current - Supply (Max)
-
Ratings
2.5mA
Mounting Type
-
Package / Case
Surface Mount
Size / Dimension
4-SMD, No Lead
Height - Seated (Max)
0.157" L x 0.126" W (4.00mm x 3.20mm)
Spread Spectrum Bandwidth
0.035" (0.90mm)
501AAA25M0000BAF Related Parts
501AAA24M0000BAF
501AAA24M0000BAF
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
501AAA24M0000BAFR
501AAA24M0000BAFR
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
501AAA24M0000BAG
501AAA24M0000BAG
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
501AAA24M0000BAGR
501AAA24M0000BAGR
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
501AAA24M0000CAF
501AAA24M0000CAF
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
501AAA24M0000CAFR
501AAA24M0000CAFR
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
501AAA24M0000CAG
501AAA24M0000CAG
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
501AAA24M0000CAGR
501AAA24M0000CAGR
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
501AAA24M0000DAF
501AAA24M0000DAF
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
501AAA24M0000DAG
501AAA24M0000DAG
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
501AAA24M0000DAGR
501AAA24M0000DAGR
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
501AAA25M0000BAFR
501AAA25M0000BAFR
Silicon Labs
OSC CMEMS 25.0000MHZ LVCMOS
501AAA25M0000BAF Compare Parts
  • 501AAA25M0000BAF vs 501JCAM032768DAG
  • 501AAA25M0000BAF vs 501JCAM032768DAFR
  • 501AAA25M0000BAF vs 501JCAM032768DAF
  • 501AAA25M0000BAF vs 501JCAM032768CAGR
  • 501AAA25M0000BAF vs 501JCAM032768CAG
  • 501AAA25M0000BAF vs 501JCAM032768CAFR
  • 501AAA25M0000BAF vs 501JCAM032768CAF
  • 501AAA25M0000BAF vs 501JCAM032768BAGR
  • 501AAA25M0000BAF vs 501JCAM032768BAG
  • 501AAA25M0000BAF vs 501JCAM032768BAFR
  • 501AAA25M0000BAF vs 501JCAM032768BAF
  • 501AAA25M0000BAF vs 501JCA25M0000DAG
  • 501AAA25M0000BAF vs 501JCA25M0000CAG
  • 501AAA25M0000BAF vs 501JCA25M0000BAGR
  • 501AAA25M0000BAF vs 501JCA25M0000BAG
  • 501AAA25M0000BAF vs 501JCA25M0000BAFR
  • 501AAA25M0000BAF vs 501JCA25M0000BAF
  • 501AAA25M0000BAF vs 501JCA24M0000DAF
  • 501AAA25M0000BAF vs 501JCA24M0000CAG
  • 501AAA25M0000BAF vs 501JCA24M0000BAGR
  • 501AAA25M0000BAF vs 501JCA24M0000BAG
  • 501AAA25M0000BAF vs 501JCA24M0000BAFR
  • 501AAA25M0000BAF vs 501JCA24M0000BAF
  • 501AAA25M0000BAF vs 501JCA20M0000DAG
  • 501AAA25M0000BAF vs 501JCA20M0000BAGR
  • 501AAA25M0000BAF vs 501JCA20M0000BAG
  • 501AAA25M0000BAF vs 501JCA20M0000BAFR
  • 501AAA25M0000BAF vs 501JCA20M0000BAF
  • 501AAA25M0000BAF vs 501JCA10M0000BAGR
  • 501AAA25M0000BAF vs 501JCA10M0000BAG
  • 501AAA25M0000BAF vs 501JCA10M0000BAFR
  • 501AAA25M0000BAF vs 501JCA10M0000BAF
  • 501AAA25M0000BAF vs 501JCA100M000DAG
  • 501AAA25M0000BAF vs 501JCA100M000CAG
  • 501AAA25M0000BAF vs 501JCA100M000BAGR
  • 501AAA25M0000BAF vs 501JCA100M000BAG
  • 501AAA25M0000BAF vs 501JCA100M000BAFR
  • 501AAA25M0000BAF vs 501JCA100M000BAF
  • 501AAA25M0000BAF vs 501JAA40M0000DAGR
  • 501AAA25M0000BAF vs 501JAA40M0000DAG
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store