Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Crystals, Oscillators, Resonators
/
Oscillators
/ Skyworks Solutions 500SABA70M3125ACH
500SABA70M3125ACH
Obsolete
Oscillators
Description:
XTAL OSC XO 70.3125MHZ CMOS SMD
Manufacturer:
Skyworks Solutions
Datasheet:
500SABA70M3125ACH Datasheet
History Price: Obsolete
In Stock: 20400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
500SABA70M3125ACH Specification
Specification
Part No
500SABA70M3125ACH
Category
Oscillators
Manufacturer
Skyworks Solutions
Series
Si500S
Packaging
Bag
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Base Resonator
Crystal
Type
XO (Standard)
Frequency
70.3125 MHz
Function
Enable/Disable
Output
CMOS
Voltage - Supply
3.3V
Frequency Stability
?0ppm
Absolute Pull Range (APR)
-
Operating Temperature
0℃ ~ 85℃
Current - Supply (Max)
-
Ratings
24mA
Mounting Type
-
Package / Case
Surface Mount
Size / Dimension
4-SMD, No Lead
Height - Seated (Max)
0.157" L x 0.126" W (4.00mm x 3.20mm)
Spread Spectrum Bandwidth
0.035" (0.90mm)
500SABA70M3125ACH PDF Datasheet
500SABA70M3125ACH Datasheet
Click and Download: 500SABA70M3125ACH Datasheet
500SABA70M3125ACH Related Parts
500DAAA100M000ACF
Skyworks Solutions
XTAL OSC XO 100.0000MHZ LVPECL
500DAAA100M000ACFR
Skyworks Solutions
XTAL OSC XO 100.0000MHZ LVPECL
500DAAB150M000ACF
Skyworks Solutions
XTAL OSC XO 150.0000MHZ LVPECL
500DABB10M0000ACH
Skyworks Solutions
XTAL OSC XO 10.0000MHZ LVPECL
500DABE91M7500ACH
Skyworks Solutions
XTAL OSC XO 91.7500MHZ LVPECL
500DCAA108M000ACF
Skyworks Solutions
XTAL OSC XO 108.0000MHZ LVDS SMD
500DCAA125M000ACF
Skyworks Solutions
XTAL OSC XO 125.0000MHZ LVDS SMD
500DCAA125M000ACFR
Skyworks Solutions
XTAL OSC XO 125.0000MHZ LVDS SMD
500DCAA135M000ACF
Skyworks Solutions
XTAL OSC XO 135.0000MHZ LVDS SMD
500DCAA200M000ACF
Skyworks Solutions
XTAL OSC XO 200.0000MHZ LVDS SMD
500DCAA200M000ACFR
Skyworks Solutions
XTAL OSC XO 200.0000MHZ LVDS SMD
500DCAB200M000ACF
Skyworks Solutions
XTAL OSC XO 200.0000MHZ LVDS SMD
500SABA70M3125ACH Compare Parts
500SABA70M3125ACH vs 500SJAD66M6666ACF
500SABA70M3125ACH vs 500SJAD66M0000ACF
500SABA70M3125ACH vs 500SJAC100M000ACF
500SABA70M3125ACH vs 500SJAA66M6666ACF
500SABA70M3125ACH vs 500SJAA25M0000ACFR
500SABA70M3125ACH vs 500SJAA25M0000ACF
500SABA70M3125ACH vs 500SJAA133M330ACF
500SABA70M3125ACH vs 500SJAA125M000ACF
500SABA70M3125ACH vs 500SEBA100M000ACH
500SABA70M3125ACH vs 500SEAA25M0000ACF
500SABA70M3125ACH vs 500SEAA125M000ACFR
500SABA70M3125ACH vs 500SEAA125M000ACF
500SABA70M3125ACH vs 500SEAA100M000ACF
500SABA70M3125ACH vs 500SDBB16M0000ACHR
500SABA70M3125ACH vs 500SDBB16M0000ACH
500SABA70M3125ACH vs 500SABB10M0000ACH
500SABA70M3125ACH vs 500SABA80M0000ACH
500SABA70M3125ACH vs 500SABA50M0000ACH
500SABA70M3125ACH vs 500SABA4M91520ACH
500SABA70M3125ACH vs 500SABA40M0000ACH
500SABA70M3125ACH vs 500SABA25M0000ACH
500SABA70M3125ACH vs 500SABA18M4320ACF
500SABA70M3125ACH vs 500SABA16M0000ACH
500SABA70M3125ACH vs 500SABA11M2896ACF
500SABA70M3125ACH vs 500SAAD5M53000ACFR
500SABA70M3125ACH vs 500SAAC49M1520ACF
500SABA70M3125ACH vs 500SAAC48M0000ACF
500SABA70M3125ACH vs 500SAAC37M8000ACF
500SABA70M3125ACH vs 500SAAC25M6000ACF
500SABA70M3125ACH vs 500SAAC100M000ACF
500SABA70M3125ACH vs 500SAAB8M00000ACF
500SABA70M3125ACH vs 500SAAB44M2368ACF
500SABA70M3125ACH vs 500SAAB20M4800ACF
500SABA70M3125ACH vs 500SAAB20M0000ACF
500SABA70M3125ACH vs 500SAAB192M000ACF
500SABA70M3125ACH vs 500SAAB144M000ACF
500SABA70M3125ACH vs 500SAAA8M00000ACFR
500SABA70M3125ACH vs 500SAAA8M00000ACF
500SABA70M3125ACH vs 500SAAA50M0000ACF
500SABA70M3125ACH vs 500SAAA4M91520ACF
Customer Reviews
4.95 out of 5.00 stars from 60 customer reviews from all over the world
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets