510AAA-BBAG
510AAA-BBAG
Active
Description:  XTAL OSC PROG XO LVPECL 3.3V
Manufacturer:  Skyworks Solutions
Datasheet:   510AAA-BBAG Datasheet
History Price: $19.56
In Stock: 46800
510AAA-BBAG Specification
Specification
Part No
510AAA-BBAG
Category
Programmable Oscillators
Manufacturer
Skyworks Solutions
Series
Si510
Packaging
Strip
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Base Resonator
Crystal
Type
XO (Standard)
Programmable Type
Programmed by Digi-Key (Enter your frequency in Web Order Notes)
Available Frequency Range
125 MHz ~ 169.999 MHz
Function
Enable/Disable
Output
LVPECL
Voltage - Supply
3.3V
Frequency Stability
?0ppm
Frequency Stability (Total)
?00ppm
Operating Temperature
-40℃ ~ 85℃
Spread Spectrum Bandwidth
-
Current - Supply (Max)
43mA
Ratings
-
Mounting Type
Surface Mount
Package / Case
6-SMD, No Lead
Size / Dimension
0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max)
0.050" (1.28mm)
510AAA-BBAG PDF Datasheet
510AAA-BBAG Related Parts
510AAA-AAAG
510AAA-AAAG
Skyworks Solutions
XTAL OSC PROG XO LVPECL 3.3V
510AAA-ABAG
510AAA-ABAG
Skyworks Solutions
XTAL OSC PROG XO LVPECL 3.3V
510AAA-BAAG
510AAA-BAAG
Skyworks Solutions
XTAL OSC PROG XO LVPECL 3.3V
510AAA-CAAG
510AAA-CAAG
Skyworks Solutions
XTAL OSC PROG XO LVPECL 3.3V
510AAA-CBAG
510AAA-CBAG
Skyworks Solutions
XTAL OSC PROG XO LVPECL 3.3V
510AAB-AAAG
510AAB-AAAG
Skyworks Solutions
XTAL OSC PROG XO LVPECL 3.3V
510AAB-ABAG
510AAB-ABAG
Skyworks Solutions
XTAL OSC PROG XO LVPECL 3.3V
510AAB-BAAG
510AAB-BAAG
Skyworks Solutions
XTAL OSC PROG XO LVPECL 3.3V
510AAB-BBAG
510AAB-BBAG
Skyworks Solutions
XTAL OSC PROG XO LVPECL 3.3V
510AAB-CAAG
510AAB-CAAG
Skyworks Solutions
XTAL OSC PROG XO LVPECL 3.3V
510AAB-CBAG
510AAB-CBAG
Skyworks Solutions
XTAL OSC PROG XO LVPECL 3.3V
510ABA-AAAG
510ABA-AAAG
Skyworks Solutions
XTAL OSC PROG XO LVPECL 3.3V
510AAA-BBAG Compare Parts
  • 510AAA-BBAG vs 510SCB-CAAG
  • 510AAA-BBAG vs 510SCB-BBAG
  • 510AAA-BBAG vs 510SCB-BAAG
  • 510AAA-BBAG vs 510SCB-ABAG
  • 510AAA-BBAG vs 510SCB-AAAG
  • 510AAA-BBAG vs 510SCA-CBAG
  • 510AAA-BBAG vs 510SCA-CAAG
  • 510AAA-BBAG vs 510SCA-BBAG
  • 510AAA-BBAG vs 510SCA-BAAG
  • 510AAA-BBAG vs 510SCA-ABAG
  • 510AAA-BBAG vs 510SCA-AAAG
  • 510AAA-BBAG vs 510SBB-CBAG
  • 510AAA-BBAG vs 510SBB-CAAG
  • 510AAA-BBAG vs 510SBB-BBAG
  • 510AAA-BBAG vs 510SBB-BAAG
  • 510AAA-BBAG vs 510SBB-ABAG
  • 510AAA-BBAG vs 510SBB-AAAG
  • 510AAA-BBAG vs 510SBA-CBAG
  • 510AAA-BBAG vs 510SBA-CAAG
  • 510AAA-BBAG vs 510SBA-BBAG
  • 510AAA-BBAG vs 510SBA-BAAG
  • 510AAA-BBAG vs 510SBA-ABAG
  • 510AAA-BBAG vs 510SBA-AAAG
  • 510AAA-BBAG vs 510SAB-CBAG
  • 510AAA-BBAG vs 510SAB-CAAG
  • 510AAA-BBAG vs 510SAB-BBAG
  • 510AAA-BBAG vs 510SAB-BAAG
  • 510AAA-BBAG vs 510SAB-ABAG
  • 510AAA-BBAG vs 510SAB-AAAG
  • 510AAA-BBAG vs 510SAA-CBAG
  • 510AAA-BBAG vs 510SAA-CAAG
  • 510AAA-BBAG vs 510SAA-BBAG
  • 510AAA-BBAG vs 510SAA-BAAG
  • 510AAA-BBAG vs 510SAA-ABAG
  • 510AAA-BBAG vs 510SAA-AAAG
  • 510AAA-BBAG vs 510RCB-CBAG
  • 510AAA-BBAG vs 510RCB-CAAG
  • 510AAA-BBAG vs 510RCB-BBAG
  • 510AAA-BBAG vs 510RCB-BAAG
  • 510AAA-BBAG vs 510RCB-ABAG
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend