TM0022AA4444
TM0022AA4444
Active
Description:  55.2/10/8/2.0X1.6
Manufacturer:  TST
History Price: $2.61
In Stock: 49200
TM0022AA4444 Specification
Specification
Part No
TM0022AA4444
Category
Crystals
Manufacturer
TST
Series
-
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MHz Crystal
Frequency
55.2 MHz
Frequency Stability
-
Frequency Tolerance
?0ppm
Load Capacitance
8pF
Operating Mode
-
Operating Temperature
Fundamental
Ratings
-
Mounting Type
AEC-Q200
Package / Case
Surface Mount
Size / Dimension
-
Height - Seated (Max)
-
ESR (Equivalent Series Resistance)
-
Customer Reviews
4.95 out of 5.00 stars from 148 customer reviews from all over the world
Daniel Costa Santos
Brazil
5 stars
2026-04-04 02:50
Accurate information, CI purchased and replaced with success.
Alice
Brazil
5 stars
2026-04-03 15:54
Like the product
Karla Jiménez
Spain
5 stars
2026-04-03 09:23
Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
Sara Vitale
Italy
5 stars
2026-04-03 07:48
Excellent Transaction - Object as Described - Fast Shipment - Thank you
Juliana Rocha
Brazil
5 stars
2026-04-03 07:33
Apparently came all correct, arrived in 1 month.
Herr Michael Schwarz
Germany
5 stars
2026-04-03 02:41
All good, thx!