Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Crystals, Oscillators, Resonators
/
Oscillators
/ TST TW0162C
TW0162C
Active
Oscillators
Description:
156.25/30/50OHM/3.3/7.0X5.0
Manufacturer:
TST
Datasheet:
TW0162C Datasheet
History Price: $7.55
In Stock: 31600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TW0162C Specification
Specification
Part No
TW0162C
Category
Oscillators
Manufacturer
TST
Series
-
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Base Resonator
Crystal
Type
XO (Standard)
Frequency
156.25 MHz
Function
Standby (Power Down)
Output
LVPECL
Voltage - Supply
3.3V
Frequency Stability
?0ppm
Absolute Pull Range (APR)
-
Operating Temperature
-40℃ ~ 85℃
Current - Supply (Max)
120mA
Ratings
-
Mounting Type
Surface Mount
Package / Case
6-SMD, No Lead
Size / Dimension
0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max)
0.075" (1.90mm)
Spread Spectrum Bandwidth
-
TW0162C PDF Datasheet
TW0162C Datasheet
Click and Download: TW0162C Datasheet
TW0162C Related Parts
TW0261A
TST
50/50/15/3.3/3.2X2.5
TW0299C
TST
19.2/30/15/1.8/2.5X2.0
TW0390D
TST
25/25/15/3.3/3.2X2.5
TW0416UACF42
TST
25/30/15/1.8/2.5X2.0
TW0452UW1434
TST
12/50/15/3.3/3.2X2.5
TW0453D
TST
54/20/15/3.3/3.2X2.5
TW0459B
TST
32.768K/25/15/1.8/2.5X2.0
TW0462UW1234
TST
8/30/15/3.3/3.2X2.5
TW0483UABO30
TST
26/25/15/1.8/3.2X2.5
TW0523D
TST
24/50/15/1.8/2.0X1.6
TW0543CA1150
TST
48/50/15/1.8/2.0X1.6
TW0556WA7230
TST
125/25/100/3.3/3.2X2.5
TW0162C Compare Parts
TW0162C vs TW0722WA7240
TW0162C vs TW0721WA7240
TW0162C vs TW0720WA7230
TW0162C vs TW0719VA8230
TW0162C vs TW0717VA6230
TW0162C vs TW0716WA7240
TW0162C vs TW0715WA7240
TW0162C vs TW0714XA6240
TW0162C vs TW0713XA6240
TW0162C vs TW0712XA6240
TW0162C vs TW0711XA7240
TW0162C vs TW0710XA6240
TW0162C vs TW0709XA7240
TW0162C vs TW0708WA7230
TW0162C vs TW0707XA7240
TW0162C vs TW0706XA6240
TW0162C vs TW0705XA7240
TW0162C vs TW0702WA7230
TW0162C vs TW0701VA7235
TW0162C vs TW0699VA6230
TW0162C vs TW0698WA7240
TW0162C vs TW0697VA6230
TW0162C vs TW0696XA6240
TW0162C vs TW0692XA6240
TW0162C vs TW0688UA1240
TW0162C vs TW0687UA1240
TW0162C vs TW0658XA7240
TW0162C vs TW0658WA7240
TW0162C vs TW0656UA1252
TW0162C vs TW0628WA7230
TW0162C vs TW0617AA1150
TW0162C vs TW0606UW1354
TW0162C vs TW0597A
TW0162C vs TW0593UA12AD
TW0162C vs TW0580WA7230
TW0162C vs TW0558UA1132
TW0162C vs TW0556WA7230
TW0162C vs TW0543CA1150
TW0162C vs TW0523D
TW0162C vs TW0483UABO30
Customer Reviews
4.95 out of 5.00 stars from 72 customer reviews from all over the world
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
David Scott
Canada
2026-03-26 12:00
I appreciate, great products and good shipping, thank you.