TX0369B
TX0369B
Active
Description:  52/1.5/2.5X2.0
Manufacturer:  TST
Datasheet:   TX0369B Datasheet
History Price: $6.87
In Stock: 36400
TX0369B Specification
Specification
Part No
TX0369B
Category
Oscillators
Manufacturer
TST
Series
-
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Base Resonator
Crystal
Type
TCXO
Frequency
52 MHz
Function
-
Output
Clipped Sine Wave
Voltage - Supply
3.3V
Frequency Stability
?ppm
Absolute Pull Range (APR)
-
Operating Temperature
-20℃ ~ 85℃
Current - Supply (Max)
2.3mA
Ratings
-
Mounting Type
Surface Mount
Package / Case
4-SMD, No Lead
Size / Dimension
0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max)
0.031" (0.80mm)
Spread Spectrum Bandwidth
-
TX0369B PDF Datasheet
TX0369B Related Parts
TX0370B
TX0370B
TST
50/1/3.2X2.5
TX0395B
TX0395B
TST
26/2/2.5X2.0
TX0430B
TX0430B
TST
50/1/3.2X2.5
TX0444A
TX0444A
TST
122.88/50/7.0X5.0
TX0568C
TX0568C
TST
50/0.5/2.5X2.0
TX0605BA5332
TX0605BA5332
TST
12/1.5/3.2X2.5
TX0691B
TX0691B
TST
37.4/2/2.0X1.6
TX0763C
TX0763C
TST
52/2/2.0X1.6
TX0770BA5340
TX0770BA5340
TST
26/2/2.5X2.0
TX0816CA1242
TX0816CA1242
TST
26/1/2.5X2.0
TX0821A
TX0821A
TST
56/1/2.0X1.6
TX0847BA5544
TX0847BA5544
TST
24/1/2.5X2.0
TX0369B Compare Parts
  • TX0369B vs TX0929AA2652
  • TX0369B vs TX0889BCAO54
  • TX0369B vs TX0857EAAO52
  • TX0369B vs TX0851CA6302
  • TX0369B vs TX0847BA5544
  • TX0369B vs TX0821A
  • TX0369B vs TX0816CA1242
  • TX0369B vs TX0770BA5340
  • TX0369B vs TX0763C
  • TX0369B vs TX0691B
  • TX0369B vs TX0605BA5332
  • TX0369B vs TX0568C
  • TX0369B vs TX0444A
  • TX0369B vs TX0430B
  • TX0369B vs TX0395B
  • TX0369B vs TX0370B
  • TX0369B vs TX0697D
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.