☰
4D-FFC-22
4D-FFC-22
Active
Description:  22MM LONG 30-WAY FFC WITH 0.5MM
Manufacturer:  4D Systems
Datasheet:   4D-FFC-22 Datasheet
History Price: $1.95
In Stock: 31840
4D-FFC-22 Specification
Specification
Part No
4D-FFC-22
Category
Kits Accessories
Manufacturer
4D Systems
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Cable Assembly
For Use With/Related Products
-
4D-FFC-22 Related Parts
4D ARDUINO ADAPTOR SHIELD II
4D ARDUINO ADAPTOR SHIELD II
4D Systems
ADAPTER BOARD ARDUINO
4D CLEARCORE ADAPTOR
4D CLEARCORE ADAPTOR
4D Systems
INTERFACE ADAPTOR FOR EASY CONNE
4D PROGRAMMING CABLE
4D PROGRAMMING CABLE
4D Systems
MICROUSB PROGRAMMING ADAPTER
4D SERIAL PI ADAPTOR
4D SERIAL PI ADAPTOR
4D Systems
ADAPTER BOARD RASPBERRY PI
4D-UPA
4D-UPA
4D Systems
PROGRAMMING ADAPTER FOR IOD-09
4D-FFC-150
4D-FFC-150
4D Systems
150MM LONG, 30-WAY FFC CABLE FOR
4D-FFC-200
4D-FFC-200
4D Systems
200 MM LONG, 30-WAY FFC WITH 0.5
4D-FFC-32
4D-FFC-32
4D Systems
32MM LONG 30-WAY FFC WITH 0.5MM
4D-FFC-40
4D-FFC-40
4D Systems
40 MM LONG 30-WAY FFC CABLE. THE
4D-FFC-22 Compare Parts
  • 4D-FFC-22 vs 4D SERIAL PI ADAPTOR
  • 4D-FFC-22 vs 4D PROGRAMMING CABLE
  • 4D-FFC-22 vs 4D CLEARCORE ADAPTOR
  • 4D-FFC-22 vs 4D ARDUINO ADAPTOR SHIELD II
  • 4D-FFC-22 vs 4D-FFC-40
  • 4D-FFC-22 vs 4D-FFC-32
  • 4D-FFC-22 vs 4D-FFC-200
  • 4D-FFC-22 vs 4D-FFC-150
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you