Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Expansion Boards, Daughter Cards
/ 4D Systems MOTG-BREADTOOTH
MOTG-BREADTOOTH
Active
Expansion Boards, Daughter Cards
Description:
MOD MOTG BREADBOARD PROTO
Manufacturer:
4D Systems
Datasheet:
MOTG-BREADTOOTH Datasheet
History Price: $16.95
In Stock: 10240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MOTG-BREADTOOTH Specification
Specification
Part No
MOTG-BREADTOOTH
Category
Expansion Boards, Daughter Cards
Manufacturer
4D Systems
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
MOTG
Platform
Connectivity
Type
Breakout Board
Function
-
Utilized IC / Part
Board(s)
MOTG-BREADTOOTH Related Parts
MOTG MP3
4D Systems
MOD MOTG MP3 GEN4
MOTG-AC1
4D Systems
MOD MOTG 1SLOT DIABLO GEN4
MOTG-AC2
4D Systems
MOD MOTG 2SLOT DIABLO GEN4
MOTG-AC3
4D Systems
MOD MOTG 1SLOT PICASO GEN4
MOTG-BLUETOOTH
4D Systems
MOD MOTG BLUETOOTH GEN4
MOTG-CAN
4D Systems
CAN MODULE FOR MOTG SLOT ADD-ON
MOTG-RS232
4D Systems
MOD MOTG RS232 GEN4
MOTG-RS485
4D Systems
MOD MOTG RS485 GEN4
MOTG-WIFI
4D Systems
MOD MOTG WIFI GEN4
MOTOR SHIELD
TokyLabs
MOTOR EXTENSION FOR TOKYMAKER
MOTG-BREADTOOTH Compare Parts
MOTG-BREADTOOTH vs MOTG-RS485
MOTG-BREADTOOTH vs MOTG-RS232
MOTG-BREADTOOTH vs MOTG-CAN
MOTG-BREADTOOTH vs MOTG-BLUETOOTH
MOTG-BREADTOOTH vs MOTG-AC3
MOTG-BREADTOOTH vs MOTG-AC2
MOTG-BREADTOOTH vs MOTG-AC1
MOTG-BREADTOOTH vs MOTG MP3
MOTG-BREADTOOTH vs MOTOR SHIELD
Customer Reviews
4.95 out of 5.00 stars from 119 customer reviews from all over the world
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you