☰
DIGITAL_POL_EVAL_KIT
DIGITAL_POL_EVAL_KIT
Active
Description:  POWER SUPPLIES
Manufacturer:  ABB Power Electronics
History Price: $201.46
In Stock: 33240
DIGITAL_POL_EVAL_KIT Specification
Specification
Part No
DIGITAL_POL_EVAL_KIT
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
ABB Power Electronics
Series
Digital Power Insight?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
0.45V ~ 5.5V
Current - Output
12A
Voltage - Input
3V ~ 14.4V
Regulator Topology
Buck
Frequency - Switching
-
Board Type
Fully Populated
Supplied Contents
Board(s), Cable(s), Accessories
Utilized IC / Part
PDT012
Power - Output
-
Customer Reviews
4.95 out of 5.00 stars from 178 customer reviews from all over the world
Andrés López
Spain
5 stars
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
5 stars
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
5 stars
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
5 stars
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
5 stars
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
5 stars
2026-09-18 07:32
All very fast. Excellent goods