☰
acnPROG
acnPROG
Active
Description:  Tag-Connect Prog ARM MCU & Crtex
Manufacturer:  Aconno
Datasheet:   acnPROG Datasheet
History Price: $53.5
In Stock: 24240
acnPROG Specification
Specification
Part No
acnPROG
Category
Programmers, Emulators, and Debuggers
Manufacturer
Aconno
Series
*
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Programmer (In-Circuit/In-System)
For Use With/Related Products
ACN52832, ACN52840, ARM? Cortex? Devices featuring TAG-Connect
Contents
Board(s)
Customer Reviews
4.95 out of 5.00 stars from 119 customer reviews from all over the world
Steven Allen
United States
5 stars
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
5 stars
2026-09-21 18:08
Raoida delivery, all right.
Jessica Young
United States
5 stars
2026-09-21 13:38
Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
Robert Harris
United States
5 stars
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
5 stars
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
5 stars
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.