ASNT5073A-PQC_EVAL
ASNT5073A-PQC_EVAL
Active
Description:  ASNT5073A-PQC - EVALUATION BOARD
Manufacturer:  ADSANTEC
History Price: $750
In Stock: 18000
ASNT5073A-PQC_EVAL Specification
Specification
Part No
ASNT5073A-PQC_EVAL
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
ADSANTEC
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Timing
Function
Delay Line
Embedded
-
Utilized IC / Part
ASNT5073A
Primary Attributes
0 ~ 150ps Delay
Supplied Contents
Board(s)
ASNT5073A-PQC_EVAL PDF Datasheet
ASNT5073A-PQC_EVAL Related Parts
ASNT_PRBS20B_1
ASNT_PRBS20B_1
ADSANTEC
PRBS7/15 + JIT-INS & DIV, 18GB
ASNT3111-PQC_EVAL
ASNT3111-PQC_EVAL
ADSANTEC
20GBPS CML-PCML DIFF LEVEL SHIFT
ASNT5001A-PQC_EVAL
ASNT5001A-PQC_EVAL
ADSANTEC
ASNT5001A-PQC - EVALUATION BOARD
ASNT5010-PQC_EVAL
ASNT5010-PQC_EVAL
ADSANTEC
ASNT5010-PQC - EVALUATION BOARD
ASNT5012-PQC_EVAL
ASNT5012-PQC_EVAL
ADSANTEC
ASNT5012-PQC - EVALUATION BOARD
ASNT5020-PQC_EVAL
ASNT5020-PQC_EVAL
ADSANTEC
ASNT5020-PQC - EVALUATION BOARD
ASNT5021-PQC_EVAL
ASNT5021-PQC_EVAL
ADSANTEC
17G Data/Clk Distributor 1-to-3
ASNT5023-PQC_EVAL
ASNT5023-PQC_EVAL
ADSANTEC
ASNT5023-PQC - EVALUATION BOARD
ASNT5024-PQC_EVAL
ASNT5024-PQC_EVAL
ADSANTEC
ASNT5024-PQC - EVALUATION BOARD
ASNT5040-PQC_EVAL
ASNT5040-PQC_EVAL
ADSANTEC
ASNT5040-PQC - EVALUATION BOARD
ASNT5050-PQC_EVAL
ASNT5050-PQC_EVAL
ADSANTEC
ASNT5050-PQC - EVALUATION BOARD
ASNT5051-PQC_EVAL
ASNT5051-PQC_EVAL
ADSANTEC
ASNT5051-PQC - EVALUATION BOARD
ASNT5073A-PQC_EVAL Compare Parts
  • ASNT5073A-PQC_EVAL vs ASNTPRBS40_1
  • ASNT5073A-PQC_EVAL vs ASNTPRBS34_1
  • ASNT5073A-PQC_EVAL vs ASNTPRBS32_1
  • ASNT5073A-PQC_EVAL vs ASNTPRBS20B_1
  • ASNT5073A-PQC_EVAL vs ASNTPRBS20_1
  • ASNT5073A-PQC_EVAL vs ASNT8131-PQC_EVAL
  • ASNT5073A-PQC_EVAL vs ASNT5175-PQC_EVAL
  • ASNT5073A-PQC_EVAL vs ASNT5173-PQC_EVAL
  • ASNT5073A-PQC_EVAL vs ASNT5170-PQC_EVAL
  • ASNT5073A-PQC_EVAL vs ASNT5152-PQC_EVAL
  • ASNT5073A-PQC_EVAL vs ASNT5090-PQC_EVAL
  • ASNT5073A-PQC_EVAL vs ASNT5079-PQC_EVAL
  • ASNT5073A-PQC_EVAL vs ASNT5076-PQC_EVAL
  • ASNT5073A-PQC_EVAL vs ASNT5075-PQC_EVAL
  • ASNT5073A-PQC_EVAL vs ASNT5072-PQC_EVAL
  • ASNT5073A-PQC_EVAL vs ASNT5071-PQC_EVAL
  • ASNT5073A-PQC_EVAL vs ASNT5070-PQC_EVAL
  • ASNT5073A-PQC_EVAL vs ASNT5051-PQC_EVAL
  • ASNT5073A-PQC_EVAL vs ASNT5050-PQC_EVAL
  • ASNT5073A-PQC_EVAL vs ASNT5040-PQC_EVAL
  • ASNT5073A-PQC_EVAL vs ASNT5024-PQC_EVAL
  • ASNT5073A-PQC_EVAL vs ASNT5023-PQC_EVAL
  • ASNT5073A-PQC_EVAL vs ASNT5021-PQC_EVAL
  • ASNT5073A-PQC_EVAL vs ASNT5020-PQC_EVAL
  • ASNT5073A-PQC_EVAL vs ASNT5012-PQC_EVAL
  • ASNT5073A-PQC_EVAL vs ASNT5010-PQC_EVAL
  • ASNT5073A-PQC_EVAL vs ASNT5001A-PQC_EVAL
  • ASNT5073A-PQC_EVAL vs ASNT3111-PQC_EVAL
  • ASNT5073A-PQC_EVAL vs ASNT_PRBS20B_1
  • ASNT5073A-PQC_EVAL vs ASNT2140-KMA_EVAL
  • ASNT5073A-PQC_EVAL vs ASNT2124-KMM_EVAL
  • ASNT5073A-PQC_EVAL vs ASNT2123-KMM_EVAL
  • ASNT5073A-PQC_EVAL vs ASNT2121-KMM_EVAL
  • ASNT5073A-PQC_EVAL vs ASNT2011-KMA_EVAL
  • ASNT5073A-PQC_EVAL vs ASNT1140-KMA_EVAL
  • ASNT5073A-PQC_EVAL vs ASNT1124-KMM_EVAL
  • ASNT5073A-PQC_EVAL vs ASNT1123-KMM_EVAL
  • ASNT5073A-PQC_EVAL vs ASNT1121-KMM_EVAL
  • ASNT5073A-PQC_EVAL vs ASNT1011-KMA_EVAL
  • ASNT5073A-PQC_EVAL vs ASNT1011A-KMA_EVAL
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price