☰
EH301KIT
EH301KIT
Active
Description:  EVAL KIT FOR EH301/EH301A
Manufacturer:  Advanced Linear Devices
Datasheet:   EH301KIT Datasheet
History Price: $226.09
In Stock: 24640
EH301KIT Specification
Specification
Part No
EH301KIT
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Advanced Linear Devices
Series
EPAD?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Renewable Energy
Embedded
No
Utilized IC / Part
EH301(A)
Primary Attributes
500mW Max Input
Supplied Contents
Board(s), Cable(s)
EH301KIT PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 114 customer reviews from all over the world
Vanessa De Luca
Italy
4 stars
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
5 stars
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
5 stars
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
5 stars
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
5 stars
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
5 stars
2026-09-20 02:17
Received on time