Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Embedded MCU, DSP Evaluation Boards
/ Advantech Corp MIOE-DB5000-00A1E
MIOE-DB5000-00A1E
Active
Embedded MCU, DSP Evaluation Boards
Description:
MI/O-COMPACT/MI/O-ULTRA EVAL BRD
Manufacturer:
Advantech Corp
Datasheet:
MIOE-DB5000-00A1E Datasheet
History Price: $221.09
In Stock: 39800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MIOE-DB5000-00A1E Specification
Specification
Part No
MIOE-DB5000-00A1E
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Advantech Corp
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MPU
Core Processor
-
Platform
-
Utilized IC / Part
MI/O-Compact, MI/O-Ultra
Mounting Type
Socket
Contents
Board(s), Cable(s)
MIOE-DB5000-00A1E PDF Datasheet
MIOE-DB5000-00A1E Datasheet
Click and Download: MIOE-DB5000-00A1E Datasheet
Customer Reviews
4.95 out of 5.00 stars from 131 customer reviews from all over the world
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Victoria Moreau
Canada
2026-09-24 13:42
Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay