Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
RF Evaluation and Development Kits, Boards
/ Ai-Thinker 26575A
26575A
Active
RF Evaluation and Development Kits, Boards
Description:
ESP-01M ESP8266 WI-FI IOT MODULE
Manufacturer:
Ai-Thinker
Datasheet:
26575A Datasheet
History Price: $4.98
In Stock: 10640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
26575A Specification
Specification
Part No
26575A
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Ai-Thinker
Series
ESP-01
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN)
For Use With/Related Products
2.4GHz
Supplied Contents
ESP-01M ESP8266 DIP Adapter
Type
Board(s)
26575A PDF Datasheet
26575A Datasheet
Click and Download: 26575A Datasheet
Customer Reviews
4.95 out of 5.00 stars from 99 customer reviews from all over the world
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable