☰
BW15-KIT
BW15-KIT
Active
Description:  WIFI +BLUETOOTH 4.2 DEVELOPMENT
Manufacturer:  Ai-Thinker
Datasheet:   BW15-KIT Datasheet
History Price: $3.82
In Stock: 5120
BW15-KIT Specification
Specification
Part No
BW15-KIT
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Ai-Thinker
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; Bluetooth? Smart 4.x Low Energy (BLE)
For Use With/Related Products
2.4GHz ~ 2.4835GHz
Supplied Contents
BW15
Type
Board(s)
Customer Reviews
4.95 out of 5.00 stars from 138 customer reviews from all over the world
Jonas Müller
Germany
5 stars
2026-09-18 01:35
Came a month earlier than specified, class
Bruno Gomes Jr.
Brazil
5 stars
2026-09-18 01:17
Everything arrived fast and quiet, great seller recommend.
Ulysses Rocha
Brazil
5 stars
2026-09-17 23:58
Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
David Wright
United States
5 stars
2026-09-17 23:19
Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
Beata Włodarczyk
Poland
5 stars
2026-09-17 23:11
Fast delivery and according to the description. Recommend.
Sarah Green
United States
5 stars
2026-09-17 23:00
Not yet tested but according to the photos