☰
PB-03M-KIT
PB-03M-KIT
Active
Description:  BLE5.0 DEVELOPMENT BOARD,BASED O
Manufacturer:  Ai-Thinker
Datasheet:   PB-03M-KIT Datasheet
History Price: $2.44
In Stock: 27000
PB-03M-KIT Specification
Specification
Part No
PB-03M-KIT
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Ai-Thinker
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; Bluetooth? 5
For Use With/Related Products
2.4GHz ~ 2.4835GHz
Supplied Contents
PB-03M
Type
Board(s)
PB-03M-KIT PDF Datasheet
PB-03M-KIT Related Parts
PB-CMM0511-QT-0000
PB-CMM0511-QT-0000
MACOM Technology
EVAL BOARD FOR CMM0511-QT-0G0T
PB-01-KIT
PB-01-KIT
Ai-Thinker
BLE5.0 DEVELOPMENT BOARD,BASED O
PB-02-KIT
PB-02-KIT
Ai-Thinker
BLE5.0 DEVELOPMENT BOARD,BASED O
PB-03F-KIT
PB-03F-KIT
Ai-Thinker
BLE5.0 DEVELOPMENT BOARD,BASED O
PB-03-KIT
PB-03-KIT
Ai-Thinker
BLE5.0 DEVELOPMENT BOARD,BASED O
PB-1SPP
PB-1SPP
Future Designs
BOARD 1SPP BLUETOOTH PERIPHERAL
PB-03M-KIT Compare Parts
  • PB-03M-KIT vs PB-1SPP
  • PB-03M-KIT vs PB-03-KIT
  • PB-03M-KIT vs PB-03F-KIT
  • PB-03M-KIT vs PB-02-KIT
  • PB-03M-KIT vs PB-01-KIT
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend