☰
RA-01S-KIT
RA-01S-KIT
Active
Description:  LORA BREAKOUT BOARD WITH ANTENNA
Manufacturer:  Ai-Thinker
Datasheet:   RA-01S-KIT Datasheet
History Price: $4.03
In Stock: 21760
RA-01S-KIT Specification
Specification
Part No
RA-01S-KIT
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Ai-Thinker
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Modem
For Use With/Related Products
410MHz ~ 525MHz
Supplied Contents
RA-01S
Type
Board(s)
RA-01S-KIT Compare Parts
  • RA-01S-KIT vs RA-08H-KIT
  • RA-01S-KIT vs RA-01SH-KIT
  • RA-01S-KIT vs RA-01-KIT
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller