☰
TB-02-KIT
TB-02-KIT
Active
Description:  BLE5.0 DEVELOPMENT BOARD, BASED
Manufacturer:  Ai-Thinker
Datasheet:   TB-02-KIT Datasheet
History Price: $3.4
In Stock: 15440
TB-02-KIT Specification
Specification
Part No
TB-02-KIT
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Ai-Thinker
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; Bluetooth? 5
For Use With/Related Products
2.4GHz ~ 2.4835GHz
Supplied Contents
TB-02
Type
Board(s)
TB-02-KIT Related Parts
TB-03F-KIT
TB-03F-KIT
Ai-Thinker
BLE5.0 DEVELOPMENT BOARD,BASED O
TB-04-KIT
TB-04-KIT
Ai-Thinker
BLE5.0 DEVELOPMENT BOARD,BASED O
TB-844-133C+
TB-844-133C+
Mini-Circuits
TB, XLF-133+,DQ1225, 50
TB-844-14C+
TB-844-14C+
Mini-Circuits
TB, XLF-14+,DQ1225, 50
TB-844-173C+
TB-844-173C+
Mini-Circuits
TB, XLF-173+,DQ1225, 50
TB-844-762C+
TB-844-762C+
Mini-Circuits
TB, XLF-762+,DQ1225, 50
TB-AD4PS-1+
TB-AD4PS-1+
Mini-Circuits
EVAL BOARD FOR AD4PS-1+
TB-BFCN-2975+
TB-BFCN-2975+
Mini-Circuits
EVAL BOARD FOR BFCN-2975+
TB-NK2.4Y
TB-NK2.4Y
Circuit Design
NK-2.4Y EVALUATION BOARD
TB-PMA3-14LN+
TB-PMA3-14LN+
Mini-Circuits
TEST BOARD FOR PMA3-14LN+
TB-SLR-RS2
TB-SLR-RS2
Circuit Design
SLR-434M EVALUATION BOARD
TB-SYPJ-2-33+
TB-SYPJ-2-33+
Mini-Circuits
EVAL BOARD FOR SYPJ-2-33+
TB-02-KIT Compare Parts
  • TB-02-KIT vs TB-SLR-RS2
  • TB-02-KIT vs TB-PMA3-14LN+
  • TB-02-KIT vs TB-NK2.4Y
  • TB-02-KIT vs TB-BFCN-2975+
  • TB-02-KIT vs TB-AD4PS-1+
  • TB-02-KIT vs TB-844-762C+
  • TB-02-KIT vs TB-844-173C+
  • TB-02-KIT vs TB-844-14C+
  • TB-02-KIT vs TB-844-133C+
  • TB-02-KIT vs TB-04-KIT
  • TB-02-KIT vs TB-03F-KIT
  • TB-02-KIT vs TB-MBD-20-63HP+
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller