ASEK711KEX-31AB-T-DK
ASEK711KEX-31AB-T-DK
Active
Description:  BOARD DEMO 711KEX-31AB SENSOR
Manufacturer:  Allegro MicroSystems
History Price: $25.25
In Stock: 25600
ASEK711KEX-31AB-T-DK Specification
Specification
Part No
ASEK711KEX-31AB-T-DK
Category
Sensor Evaluation Boards
Manufacturer
Allegro MicroSystems
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Current Sensor
Sensing Range
31A
Interface
-
Sensitivity
45mV/A
Voltage - Supply
3V ~ 5.5V
Embedded
-
Supplied Contents
Board(s)
Utilized IC / Part
ACS711
ASEK711KEX-31AB-T-DK Related Parts
ASEK-05-T-KIT-DK
ASEK-05-T-KIT-DK
Allegro MicroSystems
KIT EVALUATION SENSOR
ASEK-06-T-KIT-DK
ASEK-06-T-KIT-DK
Allegro MicroSystems
KIT EVALUATION SENSOR
ASEK-07-T-KIT-DK
ASEK-07-T-KIT-DK
Allegro MicroSystems
KIT EVALUATION SENSOR
ASEK-1330-T-KIT-DK
ASEK-1330-T-KIT-DK
Allegro MicroSystems
EVAL BOARD FOR A1330
ASEK-1334-KIT-T-DK
ASEK-1334-KIT-T-DK
Allegro MicroSystems
EVAL BOARD FOR A1334
ASEK-1335-SUBKIT-T
ASEK-1335-SUBKIT-T
Allegro MicroSystems
EVAL BOARD FOR A1335
ASEK-1335-T-KIT
ASEK-1335-T-KIT
Allegro MicroSystems
EVAL BOARD FOR A1335
ASEK-1343-T-KIT-DK
ASEK-1343-T-KIT-DK
Allegro MicroSystems
EVAL BOARD FOR A1343
ASEK-1346-7-T-KIT-DK
ASEK-1346-7-T-KIT-DK
Allegro MicroSystems
EVAL BOARD FOR A1346
ASEK-1363-40-41-SUBKIT-T-DK
ASEK-1363-40-41-SUBKIT-T-DK
Allegro MicroSystems
EVAL BOARD FOR A1363
ASEK-1367-SUBKIT-T-DK
ASEK-1367-SUBKIT-T-DK
Allegro MicroSystems
EVAL BOARD FOR A1367
ASEK-1367-T-KIT-DK
ASEK-1367-T-KIT-DK
Allegro MicroSystems
EVAL BOARD FOR A1367
ASEK711KEX-31AB-T-DK Compare Parts
  • ASEK711KEX-31AB-T-DK vs ASEK780KLR-150B-T-DK
  • ASEK711KEX-31AB-T-DK vs ASEK773ECB-200B-T-DK
  • ASEK711KEX-31AB-T-DK vs ASEK772LCB-050B-T-DK
  • ASEK711KEX-31AB-T-DK vs ASEK772KCB-150B-T-DK
  • ASEK711KEX-31AB-T-DK vs ASEK772ECB-200B-T-DK
  • ASEK711KEX-31AB-T-DK vs ASEK770LCB-100U-T-DK
  • ASEK711KEX-31AB-T-DK vs ASEK770LCB-100B-T-DK
  • ASEK711KEX-31AB-T-DK vs ASEK770LCB-050B-T-DK
  • ASEK711KEX-31AB-T-DK vs ASEK770KCB-150U-T-DK
  • ASEK711KEX-31AB-T-DK vs ASEK770KCB-150B-T-DK
  • ASEK711KEX-31AB-T-DK vs ASEK770ECB-200B-T-DK
  • ASEK711KEX-31AB-T-DK vs ASEK759LCB-100B-T-DK
  • ASEK711KEX-31AB-T-DK vs ASEK759LCB-050B-T-DK
  • ASEK711KEX-31AB-T-DK vs ASEK759KCB-150B-T-DK
  • ASEK711KEX-31AB-T-DK vs ASEK759ECB-200B-T-DK
  • ASEK711KEX-31AB-T-DK vs ASEK758LCB-100B-T-DK
  • ASEK711KEX-31AB-T-DK vs ASEK758LCB-050U-T-DK
  • ASEK711KEX-31AB-T-DK vs ASEK758KCB-150B-T-DK
  • ASEK711KEX-31AB-T-DK vs ASEK758ECB-200B-T-DK
  • ASEK711KEX-31AB-T-DK vs ASEK733KMA-65B
  • ASEK711KEX-31AB-T-DK vs ASEK733KLA-BB-T
  • ASEK711KEX-31AB-T-DK vs ASEK733KLA-40B-T-DK
  • ASEK711KEX-31AB-T-DK vs ASEK733KLA-20B-T-DK
  • ASEK711KEX-31AB-T-DK vs ASEK732KMA-65B
  • ASEK711KEX-31AB-T-DK vs ASEK732KLA-40B-T-DK
  • ASEK711KEX-31AB-T-DK vs ASEK730KLC-40AB-T-DK
  • ASEK711KEX-31AB-T-DK vs ASEK730KLC-20AB-T-DK
  • ASEK711KEX-31AB-T-DK vs ASEK724LLC-30AB-T
  • ASEK711KEX-31AB-T-DK vs ASEK724KMA-30AU-T-DK
  • ASEK711KEX-31AB-T-DK vs ASEK724KMA-30AB-T-DK
  • ASEK711KEX-31AB-T-DK vs ASEK723LLC-05AB-T-DK
  • ASEK711KEX-31AB-T-DK vs ASEK723KMA-10AB-T-DK
  • ASEK711KEX-31AB-T-DK vs ASEK722KMA-20AB-T-DK
  • ASEK711KEX-31AB-T-DK vs ASEK722KMA-10AB-T-DK
  • ASEK711KEX-31AB-T-DK vs ASEK716KLA-6BB-T-DK
  • ASEK711KEX-31AB-T-DK vs ASEK716KLA-12CB-T-DK
  • ASEK711KEX-31AB-T-DK vs ASEK713ELC-20A-T-DK
  • ASEK711KEX-31AB-T-DK vs ASEK712ELC-30A-T-DK
  • ASEK711KEX-31AB-T-DK vs ASEK712ELC-20A-T-DK
  • ASEK711KEX-31AB-T-DK vs ASEK71240EXB-030B3
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.