☰
XLR8KIT
XLR8KIT
Active
Description:  XLR8 ARDUINO-BASED FPGA DEV KIT
Manufacturer:  Alorium Technology
Datasheet:   XLR8KIT Datasheet
History Price: $87.12
In Stock: 30660
XLR8KIT Specification
Specification
Part No
XLR8KIT
Category
Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
Manufacturer
Alorium Technology
Series
MAX? 10
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
FPGA
For Use With/Related Products
10M08SA
Platform
MAX10 FPGA Arduino-Based XLR8
Contents
Board(s), Cable(s)
XLR8KIT PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 139 customer reviews from all over the world
Lúcia Regina
Brazil
5 stars
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
5 stars
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
5 stars
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
5 stars
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
5 stars
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
5 stars
2026-09-24 14:51
Delivered on time Congratulations!!!!