Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
/ AMD DK-V6-EMBD-G
DK-V6-EMBD-G
Obsolete
Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
Description:
EMBEDDED KIT
Manufacturer:
AMD
Datasheet:
DK-V6-EMBD-G Datasheet
History Price: Obsolete
In Stock: 31840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DK-V6-EMBD-G Specification
Specification
Part No
DK-V6-EMBD-G
Category
Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
Manufacturer
AMD
Series
Virtex?-6 LXT
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
FPGA
For Use With/Related Products
XC6VLX240T
Platform
Virtex-6 LXT FPGA Embedded PCIe Card
Contents
Board(s), Cable(s), Power Supply
DK-V6-EMBD-G PDF Datasheet
DK-V6-EMBD-G Datasheet
Click and Download: DK-V6-EMBD-G Datasheet
DK-V6-EMBD-G Related Parts
DK-CYCII-2C20N
Intel
CYCLONE II STARTER KIT EP2C20N
DK-DEV-10AX115S-A
Intel
DEV KIT ARRIA 10 FPGA
DK-DEV-10CX220-A
Intel
INTEL CYCLONE 10 GX FPGA DEV KIT
DK-DEV-10M50-A
Intel
KIT DEV MAX 10 FPGA
DK-DEV-1AGX60N
Intel
KIT DEV ARRIA GX 1AGX60N
DK-DEV-1SDX-P-A
Intel
KIT DEV STRATIX 10 DX
DK-DEV-1SGX-H-A
Intel
STRATIX 10 GX FPGA DEVELOPMENT K
DK-DEV-1SGX-L-A
Intel
STRATIX 10 GX FPGA DEVELOPMENT K
DK-DEV-1SMC-H-A
Intel
KIT DEV STRATIX 10 MX 16GB
DK-DEV-1SMX-H-A
Intel
KIT DEV STRATIX 10 MX 8GB
DK-DEV-2AGX125N
Intel
KIT DEV ARRIA II GX FPGA 2AGX125
DK-DEV-2AGX260N
Intel
KIT DEV FPGA 2AGX260 W/6.375G TX
DK-V6-EMBD-G Compare Parts
DK-V6-EMBD-G vs DK-VIDEO-2SGX90N
DK-V6-EMBD-G vs DK-VIDEO-2C70N
DK-V6-EMBD-G vs DK-V7-VC709-G
DK-V6-EMBD-G vs DK-V6-EMBD-G-J
DK-V6-EMBD-G vs DK-V6-CONN-G-J
DK-V6-EMBD-G vs DK-V6-CONN-G
DK-V6-EMBD-G vs DK-V6-BCCN-G-J
DK-V6-EMBD-G vs DK-V6-BCCN-G
DK-V6-EMBD-G vs DK-U1-VCU110-G
DK-V6-EMBD-G vs DK-U1-VCU110-ES3-G-J
DK-V6-EMBD-G vs DK-U1-VCU110-ES3-G
DK-V6-EMBD-G vs DK-U1-KCU1500-A-G
DK-V6-EMBD-G vs DK-START-5AGXB3N
DK-V6-EMBD-G vs DK-START-4CGX15N
DK-V6-EMBD-G vs DK-START-3C25N
DK-V6-EMBD-G vs DK-SOC-1SSX-L-D
DK-V6-EMBD-G vs DK-SOC-1SSX-L-0ES
DK-V6-EMBD-G vs DK-SOC-1SSX-H-D
DK-V6-EMBD-G vs DK-SOC-1SSX-H-A
DK-V6-EMBD-G vs DK-SOC-10AS066S-A
DK-V6-EMBD-G vs DK-SI-AGF014E3ES
DK-V6-EMBD-G vs DK-SI-5SGXEA7N
DK-V6-EMBD-G vs DK-SI-4SGX230N
DK-V6-EMBD-G vs DK-SI-4S100G2N
DK-V6-EMBD-G vs DK-SI-2SGX90N
DK-V6-EMBD-G vs DK-SI-1STX-E-A
DK-V6-EMBD-G vs DK-SI-1SGX-H-A
DK-V6-EMBD-G vs DK-SI-10AX115S-A
DK-V6-EMBD-G vs DK-S6-EMBD-G-J
DK-V6-EMBD-G vs DK-S6-EMBD-G
DK-V6-EMBD-G vs DK-S6-CONN-G-J
DK-V6-EMBD-G vs DK-S6-CONN-G
DK-V6-EMBD-G vs DK-PCI-2C35N
DK-V6-EMBD-G vs DK-NIOS-2S60N
DK-V6-EMBD-G vs DK-NIOS-2C35N
DK-V6-EMBD-G vs DK-N2EVAL-3C25N
DK-V6-EMBD-G vs DK-MAXII-1270N
DK-V6-EMBD-G vs DK-K7-EMBD-G
DK-V6-EMBD-G vs DK-K7-CONN-G
DK-V6-EMBD-G vs DK-EMB-3C120N
Customer Reviews
4.95 out of 5.00 stars from 139 customer reviews from all over the world
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you