HW-SD1800A-DSP-SB-UNI-G-J
HW-SD1800A-DSP-SB-UNI-G-J
Obsolete
Description:  XTREMEDSP SPARTAN 3A EVAL BRD
Manufacturer:  AMD
History Price: Obsolete
In Stock: 17600
HW-SD1800A-DSP-SB-UNI-G-J Specification
Specification
Part No
HW-SD1800A-DSP-SB-UNI-G-J
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
AMD
Series
Spartan?-3A DSP
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DSP
Core Processor
-
Platform
XtremeDSP?
Utilized IC / Part
Spartan 3A
Mounting Type
Fixed
Contents
Board(s) - Power Supply Not Included -
HW-SD1800A-DSP-SB-UNI-G-J Compare Parts
  • HW-SD1800A-DSP-SB-UNI-G-J vs HW-V4SX35-VIDEO-SK-UK
  • HW-SD1800A-DSP-SB-UNI-G-J vs HW-V4SX35-VIDEO-SK-EC
  • HW-SD1800A-DSP-SB-UNI-G-J vs HW-SD3400A-DSP-DB-UNI-G-J
  • HW-SD1800A-DSP-SB-UNI-G-J vs HW-SD3400A-DSP-DB-UNI-G
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked