☰
HW-SD3400A-DSP-DB-UNI-G
HW-SD3400A-DSP-DB-UNI-G
Obsolete
Description:  XTREMEDSP SPARTAN 3A EVAL BRD
Manufacturer:  AMD
History Price: Obsolete
In Stock: 17200
HW-SD3400A-DSP-DB-UNI-G Specification
Specification
Part No
HW-SD3400A-DSP-DB-UNI-G
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
AMD
Series
Spartan?-3A DSP
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DSP
Core Processor
-
Platform
XtremeDSP?
Utilized IC / Part
XC3SD3400A
Mounting Type
Fixed
Contents
Board(s), Power Supply
HW-SD3400A-DSP-DB-UNI-G Compare Parts
  • HW-SD3400A-DSP-DB-UNI-G vs HW-SD1800A-DSP-SB-UNI-G
  • HW-SD3400A-DSP-DB-UNI-G vs HW-V4SX35-VIDEO-SK-UK
  • HW-SD3400A-DSP-DB-UNI-G vs HW-V4SX35-VIDEO-SK-EC
  • HW-SD3400A-DSP-DB-UNI-G vs HW-SD3400A-DSP-DB-UNI-G-J
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!