AS1364-TD-18_EK_ST
AS1364-TD-18_EK_ST
Not For New Designs
Description:  BOARD EVAL FOR AS1364-18
Manufacturer:  ams OSRAM
History Price: $50.5
In Stock: 41200
AS1364-TD-18_EK_ST Specification
Specification
Part No
AS1364-TD-18_EK_ST
Category
Linear Voltage Regulator Evaluation Boards
Manufacturer
ams OSRAM
Series
-
Packaging
Box
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Voltage - Output
1.8V
Current - Output
1A
Voltage - Input
2V ~ 5.5V
Regulator Type
Positive Fixed
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
AS1364
AS1364-TD-18_EK_ST PDF Datasheet
AS1364-TD-18_EK_ST Related Parts
AS1359-285 EB
AS1359-285 EB
ams OSRAM
BOARD EVAL FOR AS1359-285
AS1359-TT-15_EK_ST
AS1359-TT-15_EK_ST
ams OSRAM
BOARD EVAL FOR AS1359-15
AS1359-TT-18_EK_ST
AS1359-TT-18_EK_ST
ams OSRAM
BOARD EVAL FOR AS1359-18
AS1359-TT-25_EK_ST
AS1359-TT-25_EK_ST
ams OSRAM
BOARD EVAL FOR AS1359-25
AS1359-TT-26_EK_ST
AS1359-TT-26_EK_ST
ams OSRAM
BOARD EVAL FOR AS1359-26
AS1359-TT-27_EK_ST
AS1359-TT-27_EK_ST
ams OSRAM
BOARD EVAL FOR AS1359-27
AS1359-TT-28_EK_ST
AS1359-TT-28_EK_ST
ams OSRAM
BOARD EVAL FOR AS1359-28
AS1359-TT-285_EK_ST
AS1359-TT-285_EK_ST
ams OSRAM
BOARD EVAL FOR AS1359-285
AS1359-TT-30_EK_ST
AS1359-TT-30_EK_ST
ams OSRAM
BOARD EVAL FOR AS1359-30
AS1359-TT-31_EK_ST
AS1359-TT-31_EK_ST
ams OSRAM
BOARD EVAL FOR AS1359-31
AS1359-TT-45_EK_ST
AS1359-TT-45_EK_ST
ams OSRAM
BOARD EVAL FOR AS1359-45
AS1360-33_EK_ST
AS1360-33_EK_ST
ams OSRAM
BOARD EVAL AS1360
AS1364-TD-18_EK_ST Compare Parts
  • AS1364-TD-18_EK_ST vs AS1372-WL-13_EK_ST
  • AS1364-TD-18_EK_ST vs AS1372-WL-12_EK_ST
  • AS1364-TD-18_EK_ST vs AS1372-WL-10_EK_ST
  • AS1364-TD-18_EK_ST vs AS1370-TD-33_EK_ST
  • AS1364-TD-18_EK_ST vs AS1369-WL-33_EK_ST
  • AS1364-TD-18_EK_ST vs AS1369-WL-30_EK_ST
  • AS1364-TD-18_EK_ST vs AS1369-WL-28_EK_ST
  • AS1364-TD-18_EK_ST vs AS1369-WL-25_EK_ST
  • AS1364-TD-18_EK_ST vs AS1369-WL-18_EK_ST
  • AS1364-TD-18_EK_ST vs AS1369-WL-15_EK_ST
  • AS1364-TD-18_EK_ST vs AS1369-WL-13_EK_ST
  • AS1364-TD-18_EK_ST vs AS1369-WL-12_EK_ST
  • AS1364-TD-18_EK_ST vs AS1364-TD-AD_EK_ST
  • AS1364-TD-18_EK_ST vs AS1364-TD-45_EK_ST
  • AS1364-TD-18_EK_ST vs AS1363-ST-AD_EK_ST
  • AS1364-TD-18_EK_ST vs AS1363-ST-45_EK_ST
  • AS1364-TD-18_EK_ST vs AS1363-ST-33_EK_ST
  • AS1364-TD-18_EK_ST vs AS1363-ST-30_EK_ST
  • AS1364-TD-18_EK_ST vs AS1363-ST-18_EK_ST
  • AS1364-TD-18_EK_ST vs AS1363-ST-15_EK_ST
  • AS1364-TD-18_EK_ST vs AS1362-45 EB
  • AS1364-TD-18_EK_ST vs AS1362-33 EB
  • AS1364-TD-18_EK_ST vs AS1362-30 EB
  • AS1364-TD-18_EK_ST vs AS1362-285 EB
  • AS1364-TD-18_EK_ST vs AS1362-28 EB
  • AS1364-TD-18_EK_ST vs AS1362-27 EB
  • AS1364-TD-18_EK_ST vs AS1362-26 EB
  • AS1364-TD-18_EK_ST vs AS1362-25 EB
  • AS1364-TD-18_EK_ST vs AS1362-18 EB
  • AS1364-TD-18_EK_ST vs AS1362-15 EB
  • AS1364-TD-18_EK_ST vs AS1360-33_EK_ST
  • AS1364-TD-18_EK_ST vs AS1359-TT-45_EK_ST
  • AS1364-TD-18_EK_ST vs AS1359-TT-31_EK_ST
  • AS1364-TD-18_EK_ST vs AS1359-TT-30_EK_ST
  • AS1364-TD-18_EK_ST vs AS1359-TT-285_EK_ST
  • AS1364-TD-18_EK_ST vs AS1359-TT-28_EK_ST
  • AS1364-TD-18_EK_ST vs AS1359-TT-27_EK_ST
  • AS1364-TD-18_EK_ST vs AS1359-TT-26_EK_ST
  • AS1364-TD-18_EK_ST vs AS1359-TT-25_EK_ST
  • AS1364-TD-18_EK_ST vs AS1359-TT-18_EK_ST
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!