AS3682/83 EVALUATION BOARD SFL
AS3682/83 EVALUATION BOARD SFL
Obsolete
Description:  BOARD EVALL AS3682/83 SFL
Manufacturer:  ams OSRAM
History Price: $176.75
In Stock: 34800
AS3682/83 EVALUATION BOARD SFL Specification
Specification
Part No
AS3682/83 EVALUATION BOARD SFL
Category
LED Driver Evaluation Boards
Manufacturer
ams OSRAM
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
-
Outputs and Type
6, Non-Isolated
Voltage - Output
-
Features
-
Voltage - Input
3V ~ 5.5V
Supplied Contents
Board(s)
Utilized IC / Part
AS3682, AS3683
AS3682/83 EVALUATION BOARD SFL PDF Datasheet
AS3682/83 EVALUATION BOARD SFL Datasheet
AS3682/83 EVALUATION BOARD SFL Related Parts
AS3492 DB REV 2.0
AS3492 DB REV 2.0
ams OSRAM
BOARD EVAL FOR AS3492
AS3661-EB
AS3661-EB
ams OSRAM
BOARD EVAL FOR AS3661
AS3665-DB
AS3665-DB
ams OSRAM
BOARD DEMO SGL 3RGB AS3665
AS3665-DUAL-DB
AS3665-DUAL-DB
ams OSRAM
BOARD DEMO DUAL 3RGB AS3665
AS3682/83 EVALUATION BOARD HFL
AS3682/83 EVALUATION BOARD HFL
ams OSRAM
BOARD EVALL AS3682/83 HFL
AS3685A-DB-DFN
AS3685A-DB-DFN
ams OSRAM
BOARD DEMO FOR AS3685A
AS3693A DEMOBOARD
AS3693A DEMOBOARD
ams OSRAM
BOARD DEMO FOR AS3693A
AS3693B QFN DB
AS3693B QFN DB
ams OSRAM
BOARD DEMO FOR AS3693B
AS3693E QFN DB
AS3693E QFN DB
ams OSRAM
BOARD DEMO FOR AS3693E
AS3694 DEMOBOARD
AS3694 DEMOBOARD
ams OSRAM
BOARD DEMO FOR AS3694
AS3822 TQFP32 DB
AS3822 TQFP32 DB
ams OSRAM
AS3822 TQFP32 DB
AS3823 TQFP32 DB
AS3823 TQFP32 DB
ams OSRAM
AS3823 TQFP32 DEMOBOARD
AS3682/83 EVALUATION BOARD SFL Compare Parts
  • AS3682/83 EVALUATION BOARD SFL vs AS3823 TQFP32 DB
  • AS3682/83 EVALUATION BOARD SFL vs AS3822 TQFP32 DB
  • AS3682/83 EVALUATION BOARD SFL vs AS3694 DEMOBOARD
  • AS3682/83 EVALUATION BOARD SFL vs AS3693E QFN DB
  • AS3682/83 EVALUATION BOARD SFL vs AS3693B QFN DB
  • AS3682/83 EVALUATION BOARD SFL vs AS3693A DEMOBOARD
  • AS3682/83 EVALUATION BOARD SFL vs AS3685A-DB-DFN
  • AS3682/83 EVALUATION BOARD SFL vs AS3682/83 EVALUATION BOARD HFL
  • AS3682/83 EVALUATION BOARD SFL vs AS3665-DUAL-DB
  • AS3682/83 EVALUATION BOARD SFL vs AS3665-DB
  • AS3682/83 EVALUATION BOARD SFL vs AS3661-EB
  • AS3682/83 EVALUATION BOARD SFL vs AS3492 DB REV 2.0
  • AS3682/83 EVALUATION BOARD SFL vs AS3824-QF_EK_ST
  • AS3682/83 EVALUATION BOARD SFL vs AS3823 TQFP32 DEMOBOARD
  • AS3682/83 EVALUATION BOARD SFL vs AS3821 LQFP44 DB
  • AS3682/83 EVALUATION BOARD SFL vs AS3820 QFN48 DB
  • AS3682/83 EVALUATION BOARD SFL vs AS3810 DB
  • AS3682/83 EVALUATION BOARD SFL vs AS3693B1 DEMOBOARD
  • AS3682/83 EVALUATION BOARD SFL vs AS3693A QFN DB
  • AS3682/83 EVALUATION BOARD SFL vs AS3691 _O2 DB
  • AS3682/83 EVALUATION BOARD SFL vs AS3685A-DB-WL
  • AS3682/83 EVALUATION BOARD SFL vs AS3681 DB
  • AS3682/83 EVALUATION BOARD SFL vs AS3668-EB
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock