AS6214-EK
AS6214-EK
Active
Description:  AS6214 EVAL KIT
Manufacturer:  ams OSRAM
Datasheet:   AS6214-EK Datasheet
History Price: $20.15
In Stock: 0
AS6214-EK Specification
Specification
Part No
AS6214-EK
Category
Sensor Evaluation Boards
Manufacturer
ams OSRAM
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Temperature
Sensing Range
-
Interface
I2C
Sensitivity
-
Voltage - Supply
1.71V ~ 3.6V
Embedded
No
Supplied Contents
Board(s)
Utilized IC / Part
AS6214
AS6214-EK PDF Datasheet
AS6214-EK Related Parts
AS6200-WL_DK_ST
AS6200-WL_DK_ST
ams OSRAM
DEMO BOARD FOR AS6200
AS6200-WL_EK_AB
AS6200-WL_EK_AB
ams OSRAM
ADAPTER BOARD FOR AS6200
AS6212-EK
AS6212-EK
ams OSRAM
AS6212 EVAL KIT
AS6218-EK
AS6218-EK
ams OSRAM
AS6218 EVAL KIT
AS6221-DK
AS6221-DK
ams OSRAM
AS6221 TEMP BUTTON DEMO KIT
AS6221-EK
AS6221-EK
ams OSRAM
AS6221 TEMP SENSOR EVAL KIT
AS6200C-WL_EK_AB
AS6200C-WL_EK_AB
ams OSRAM
DIGITAL TEMPERATURE SENSOR EVAL
AS6204-EK
AS6204-EK
ams OSRAM
AS6204-EK
AS6212-DK
AS6212-DK
ams OSRAM
AS6212 DEMO KIT
AS6040-QF_DK
AS6040-QF_DK
ScioSense BV
ULTRASONIC FLOW CONVERTER DEVELO
AS6040-QF_DK_RB
AS6040-QF_DK_RB
ScioSense BV
ULTRASONIC FLOW CONVERTER DEVELO
AS6214-EK Compare Parts
  • AS6214-EK vs AS6221-DK
  • AS6214-EK vs AS6218-EK
  • AS6214-EK vs AS6212-EK
  • AS6214-EK vs AS6200-WL_EK_AB
  • AS6214-EK vs AS6200-WL_DK_ST
  • AS6214-EK vs AS6212-DK
  • AS6214-EK vs AS6204-EK
  • AS6214-EK vs AS6200C-WL_EK_AB
  • AS6214-EK vs AS6040-QF_DK_RB
  • AS6214-EK vs AS6040-QF_DK
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you