TCS3414EVM2
TCS3414EVM2
Obsolete
Description:  EVAL MODULE 2 FOR TCS3414
Manufacturer:  ams OSRAM
Datasheet:   TCS3414EVM2 Datasheet
History Price: $189.38
In Stock: 46000
TCS3414EVM2 Specification
Specification
Part No
TCS3414EVM2
Category
Sensor Evaluation Boards
Manufacturer
ams OSRAM
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Light, Color Sensor
Sensing Range
-
Interface
I2C
Sensitivity
-
Voltage - Supply
2.7V ~ 3.6V
Embedded
-
Supplied Contents
Board(s), Cable(s)
Utilized IC / Part
TCS3414
TCS3414EVM2 PDF Datasheet
TCS3414EVM2 Related Parts
TCS3200EVM
TCS3200EVM
ams OSRAM
EVAL MODULE FOR TCS3200
TCS3408-EVM
TCS3408-EVM
ams OSRAM
EVALUATION MODULE FOR TCS3408
TCS3410-EVM
TCS3410-EVM
ams OSRAM
EVALUATION MODULE FOR TCS3410
TCS3471EVM
TCS3471EVM
ams OSRAM
EVAL MODULE FOR TCS3471
TCS3472EVM
TCS3472EVM
ams OSRAM
EVAL MODULE FOR TCS3472
TCS3490EVM
TCS3490EVM
ams OSRAM
LIGHT TO DIGITAL SENSOR EVAL KIT
TCS3701-DB
TCS3701-DB
ams OSRAM
DAUGHTER BOARD FOR THE TCS3701
TCS3701-EVM
TCS3701-EVM
ams OSRAM
EVAL MODULE FOR THE TCS3701
TCS3707-DB
TCS3707-DB
ams OSRAM
DAUGHTER BOARD FOR THE TCS3707
TCS3771EVM
TCS3771EVM
ams OSRAM
EVAL MODULE FOR TCS3771
TCS3772EVM
TCS3772EVM
ams OSRAM
EVAL MODULE FOR TCS3772
TCS3400-DB
TCS3400-DB
ams OSRAM
EVAL BOARD FOR TCS3400
TCS3414EVM2 Compare Parts
  • TCS3414EVM2 vs TCS3771EVM
  • TCS3414EVM2 vs TCS3707-DB
  • TCS3414EVM2 vs TCS3701-EVM
  • TCS3414EVM2 vs TCS3701-DB
  • TCS3414EVM2 vs TCS3490EVM
  • TCS3414EVM2 vs TCS3472EVM
  • TCS3414EVM2 vs TCS3471EVM
  • TCS3414EVM2 vs TCS3410-EVM
  • TCS3414EVM2 vs TCS3408-EVM
  • TCS3414EVM2 vs TCS3200EVM
  • TCS3414EVM2 vs TCS3772EVMREV.2.0
  • TCS3414EVM2 vs TCS3771-DB
  • TCS3414EVM2 vs TCS3707-EVM
  • TCS3414EVM2 vs TCS3471-DB
  • TCS3414EVM2 vs TCS3400-EVM
  • TCS3414EVM2 vs TCS3400-DB
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything