TMD3725-DB
TMD3725-DB
Obsolete
Description:  DAUGHTER BOARD FOR THE TMD3725
Manufacturer:  ams OSRAM
Datasheet:   TMD3725-DB Datasheet
History Price: $40.9
In Stock: 42400
TMD3725-DB Specification
Specification
Part No
TMD3725-DB
Category
Sensor Evaluation Boards
Manufacturer
ams OSRAM
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Proximity, Infrared and Ambient Light
Sensing Range
-
Interface
I2C, Serial
Sensitivity
-
Voltage - Supply
1.7V ~ 2V
Embedded
-
Supplied Contents
Board(s)
Utilized IC / Part
TMD3725
TMD3725-DB PDF Datasheet
TMD3725-DB Related Parts
TMD2620-DB
TMD2620-DB
ams OSRAM
DAUGHTER BOARD FOR THE TMD2620
TMD2620-EVM
TMD2620-EVM
ams OSRAM
EVALUATION MODULE FOR TMD2620
TMD2635-DB
TMD2635-DB
ams OSRAM
DAUGHTER BOARD FOR TMD2635
TMD2635-EVM
TMD2635-EVM
ams OSRAM
EVALUATION MODULE FOR TMD2635
TMD2636-EVM
TMD2636-EVM
ams OSRAM
EVALUATION MODULE FOR TMD2636
TMD2672EVM
TMD2672EVM
ams OSRAM
EVAL MODULE FOR TMD2672
TMD2755-EVM
TMD2755-EVM
ams OSRAM
EVALUATION MODULE FOR TMD2755
TMD2771-DB
TMD2771-DB
ams OSRAM
TMD2771 DAUGHTER BOARD
TMD2771EVM
TMD2771EVM
ams OSRAM
EVAL MODULE FOR TMD2771
TMD2772-DB
TMD2772-DB
ams OSRAM
TMD2772X DAUGHTER BOARD
TMD2772EVM
TMD2772EVM
ams OSRAM
EVAL MODULE FOR TMD2772
TMD3700-EVM
TMD3700-EVM
ams OSRAM
DEV KIT
TMD3725-DB Compare Parts
  • TMD3725-DB vs TMDXMDKEK1258
  • TMD3725-DB vs TMDXMDKDS3254
  • TMD3725-DB vs TMDXBDKFP5515
  • TMD3725-DB vs TMD4903 EVM
  • TMD3725-DB vs TMD3782EVM
  • TMD3725-DB vs TMD3725-EVM
  • TMD3725-DB vs TMD3719-EVM
  • TMD3725-DB vs TMD3702VC-EVM
  • TMD3725-DB vs TMD3702VC-DB
  • TMD3725-DB vs TMD3700-EVM
  • TMD3725-DB vs TMD2772EVM
  • TMD3725-DB vs TMD2772-DB
  • TMD3725-DB vs TMD2771EVM
  • TMD3725-DB vs TMD2771-DB
  • TMD3725-DB vs TMD2755-EVM
  • TMD3725-DB vs TMD2672EVM
  • TMD3725-DB vs TMD2636-EVM
  • TMD3725-DB vs TMD2635-EVM
  • TMD3725-DB vs TMD2635-DB
  • TMD3725-DB vs TMD2620-EVM
  • TMD3725-DB vs TMD2620-DB
  • TMD3725-DB vs TMD3700-DB
  • TMD3725-DB vs TMD2725-EVM
  • TMD3725-DB vs TMD2725-DB
  • TMD3725-DB vs TMD2712-EVM
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!