TSL2520-EVM
TSL2520-EVM
Active
Description:  EVALUATION MODULE FOR TSL2520
Manufacturer:  ams OSRAM
Datasheet:   TSL2520-EVM Datasheet
History Price: $238.61
In Stock: 24800
TSL2520-EVM Specification
Specification
Part No
TSL2520-EVM
Category
Sensor Evaluation Boards
Manufacturer
ams OSRAM
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Light, Ambient
Sensing Range
-
Interface
I2C, USB
Sensitivity
-
Voltage - Supply
1.7V ~ 1.98V
Embedded
No
Supplied Contents
Board(s), Cable(s), Accessories
Utilized IC / Part
TSL2520
TSL2520-EVM PDF Datasheet
TSL2520-EVM Related Parts
TSL1401USBEVM
TSL1401USBEVM
ams OSRAM
EVAL MODULE USB FOR TSL1401
TSL2521-EVM
TSL2521-EVM
ams OSRAM
EVALUATION MODULE FOR TSL2521
TSL2540-EVM
TSL2540-EVM
ams OSRAM
EVAL BOARD FOR TSL2540
TSL2540-EVMX
TSL2540-EVMX
ams OSRAM
EVALUATION MODULE FOR TSL2540
TSL2541-DB
TSL2541-DB
ams OSRAM
DAUGHTER BOARD FOR THE TSL2541
TSL2541-EVM
TSL2541-EVM
ams OSRAM
EVAL MODULE FOR THE TSL2541
TSL2560EVM
TSL2560EVM
ams OSRAM
EVALUATION MODULE FOR TSL2560
TSL2571EVM2
TSL2571EVM2
ams OSRAM
BOARD EVAL FOR TSL2571
TSL2572EVM
TSL2572EVM
ams OSRAM
BOARD EVAL FOR TSL2572
TSL2572XEVM REV.2.0
TSL2572XEVM REV.2.0
ams OSRAM
TSL2572X EVALUATION MODULE
TSL2581EVM
TSL2581EVM
ams OSRAM
EVAL MODULE FOR TSL2581
TSL2584TSV EVM
TSL2584TSV EVM
ams OSRAM
EVAL BOARD FOR TSL2584
TSL2520-EVM Compare Parts
  • TSL2520-EVM vs TSL3301 USB-EVM
  • TSL2520-EVM vs TSL2772EVM
  • TSL2520-EVM vs TSL2771EVM2
  • TSL2520-EVM vs TSL2740-EVM
  • TSL2520-EVM vs TSL2740-DB
  • TSL2520-EVM vs TSL2672EVM
  • TSL2520-EVM vs TSL2591EVM
  • TSL2520-EVM vs TSL2585-EVM
  • TSL2520-EVM vs TSL2584TSV EVM
  • TSL2520-EVM vs TSL2581EVM
  • TSL2520-EVM vs TSL2572XEVM REV.2.0
  • TSL2520-EVM vs TSL2572EVM
  • TSL2520-EVM vs TSL2571EVM2
  • TSL2520-EVM vs TSL2560EVM
  • TSL2520-EVM vs TSL2541-EVM
  • TSL2520-EVM vs TSL2541-DB
  • TSL2520-EVM vs TSL2540-EVMX
  • TSL2520-EVM vs TSL2540-EVM
  • TSL2520-EVM vs TSL2521-EVM
  • TSL2520-EVM vs TSL1401USBEVM
  • TSL2520-EVM vs TSL4531-DB
  • TSL2520-EVM vs TSL2772-DB
  • TSL2520-EVM vs TSL2591XEVM
  • TSL2520-EVM vs TSL2581FNEVM
  • TSL2520-EVM vs TSL2581CSEVM
  • TSL2520-EVM vs TSL2581CS-DB
  • TSL2520-EVM vs TSL25722 EVM REV. 2.0
  • TSL2520-EVM vs TSL2571-DB
  • TSL2520-EVM vs TSL1401 EVM
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.