101785-HMC207AS8
101785-HMC207AS8
Obsolete
Description:  BOARD EVAL HMC207AS8E
Manufacturer:  Analog Devices
History Price: Obsolete
In Stock: 42800
101785-HMC207AS8 Specification
Specification
Part No
101785-HMC207AS8
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
700MHz ~ 2.2GHz
For Use With/Related Products
HMC207AS8E
Supplied Contents
Board(s)
Type
Mixer
101785-HMC207AS8 PDF Datasheet
101785-HMC207AS8 Related Parts
101990883
101990883
Seeed Technology
24GHZ MMWAVE RADAR SENSOR - HUMA
101990884
101990884
Seeed Technology
24GHZ MMWAVE RADAR SENSOR - FALL
101991030
101991030
Seeed Technology
24GHZ MMWAVE SENSOR HUMAN STATIC
1010-TAB1C470
1010-TAB1C470
Silicon Labs
BOARD EVALUATION FOR SI1010
1010-TAB1C915
1010-TAB1C915
Silicon Labs
BOARD EVALUATION FOR SI1010
1012-TAB1D434
1012-TAB1D434
Silicon Labs
BOARD EVALUATION FOR SI1012
1012-TAB1D868
1012-TAB1D868
Silicon Labs
BOARD EVALUATION FOR SI1012
1014-TAB1D434
1014-TAB1D434
Silicon Labs
BOARD EVALUATION FOR SI1014
1014-TAB1D868
1014-TAB1D868
Silicon Labs
BOARD EVALUATION FOR SI1014
101672-HMC182S14
101672-HMC182S14
Analog Devices
BOARD EVAL HMC182S14E
101673-HMC252QS24
101673-HMC252QS24
Analog Devices
BOARD EVAL SWITCH SP6T HMC252
101675-HMC221A
101675-HMC221A
Analog Devices
BOARD EVAL SWITCH SPDT HMC221A
101785-HMC207AS8 Compare Parts
  • 101785-HMC207AS8 vs 101830-HMC316MS8
  • 101785-HMC207AS8 vs 101830-HMC220AMS8
  • 101785-HMC207AS8 vs 101830-HMC214MS8
  • 101785-HMC207AS8 vs 101830-HMC208AMS8
  • 101785-HMC207AS8 vs 101827-HMC473MS8
  • 101785-HMC207AS8 vs 101675-HMC595
  • 101785-HMC207AS8 vs 101675-HMC545
  • 101785-HMC207AS8 vs 101675-HMC544
  • 101785-HMC207AS8 vs 101675-HMC221A
  • 101785-HMC207AS8 vs 101673-HMC252QS24
  • 101785-HMC207AS8 vs 101672-HMC182S14
  • 101785-HMC207AS8 vs 1014-TAB1D868
  • 101785-HMC207AS8 vs 1014-TAB1D434
  • 101785-HMC207AS8 vs 1012-TAB1D868
  • 101785-HMC207AS8 vs 1012-TAB1D434
  • 101785-HMC207AS8 vs 1010-TAB1C915
  • 101785-HMC207AS8 vs 1010-TAB1C470
  • 101785-HMC207AS8 vs 101991030
  • 101785-HMC207AS8 vs 101990884
  • 101785-HMC207AS8 vs 101990883
  • 101785-HMC207AS8 vs 101830-HMC218MS8
  • 101785-HMC207AS8 vs 101779-HMC190AMS8
  • 101785-HMC207AS8 vs 101674-HMC197A
  • 101785-HMC207AS8 vs 101-1325
  • 101785-HMC207AS8 vs 101-1324
  • 101785-HMC207AS8 vs 101-1293
  • 101785-HMC207AS8 vs 101-1285
  • 101785-HMC207AS8 vs 101-1284
  • 101785-HMC207AS8 vs 101-1272
  • 101785-HMC207AS8 vs 101-1262
  • 101785-HMC207AS8 vs 101-1188
  • 101785-HMC207AS8 vs 101-1173
  • 101785-HMC207AS8 vs 101-1165
  • 101785-HMC207AS8 vs 101-1137
  • 101785-HMC207AS8 vs 101-1042
  • 101785-HMC207AS8 vs 101-1040
  • 101785-HMC207AS8 vs 101-0999
  • 101785-HMC207AS8 vs 101-0998
  • 101785-HMC207AS8 vs 101-0948
  • 101785-HMC207AS8 vs 101-0911
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you