103236-HMC199MS8
103236-HMC199MS8
Obsolete
Description:  BOARD EVAL HMC199MS8E
Manufacturer:  Analog Devices
History Price: Obsolete
In Stock: 21600
103236-HMC199MS8 Specification
Specification
Part No
103236-HMC199MS8
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Switch, SPDT
For Use With/Related Products
0Hz ~ 2.5GHz
Supplied Contents
HMC199MS8E
Type
Board(s)
103236-HMC199MS8 PDF Datasheet
103236-HMC199MS8 Related Parts
103990038
103990038
Seeed Technology
DEVDUINO SENSOR NODE V1.3
103990053
103990053
Seeed Technology
DEVDUINO SENSOR NODE V2 (ATMEGA
103990074
103990074
Seeed Technology
DEVDUINO SENSOR NODE
103990103
103990103
Seeed Technology
DEVDUINO SENSOR NODE V2.2 (ATMEG
103143-HMC288MS8
103143-HMC288MS8
Analog Devices
EVAL BOARD HMC288MS8E
103155-HMC230MS8
103155-HMC230MS8
Analog Devices
BOARD EVAL HMC230MS8E
103313-HMC187AMS8
103313-HMC187AMS8
Analog Devices
BOARD EVAL HMC187AMS8E
103313-HMC188MS8
103313-HMC188MS8
Analog Devices
BOARD EVAL HMC188MS8E
103313-HMC189AMS8
103313-HMC189AMS8
Analog Devices
EVAL BOARD HMC189AMS8E
103339-HMC310MS8G
103339-HMC310MS8G
Analog Devices
EVAL BOARD HMC310MS8G
103350-HMC175MS8
103350-HMC175MS8
Analog Devices
BOARD EVAL HMC175MS8E
103350-HMC213AMS8
103350-HMC213AMS8
Analog Devices
BOARD EVAL MIXER MMIC HMC213A
103236-HMC199MS8 Compare Parts
  • 103236-HMC199MS8 vs 103802-HMC308
  • 103236-HMC199MS8 vs 103743-HMC286
  • 103236-HMC199MS8 vs 103739-HMC287MS8
  • 103236-HMC199MS8 vs 103706-HMC253QS24
  • 103236-HMC199MS8 vs 103706-HMC183QS24
  • 103236-HMC199MS8 vs 103397-HMC307QS16G
  • 103236-HMC199MS8 vs 103393-HMC306MS10
  • 103236-HMC199MS8 vs 103393-HMC273MS10G
  • 103236-HMC199MS8 vs 103372-HMC291
  • 103236-HMC199MS8 vs 103372-HMC290
  • 103236-HMC199MS8 vs 103350-HMC412AMS8G
  • 103236-HMC199MS8 vs 103350-HMC410AMS8G
  • 103236-HMC199MS8 vs 103350-HMC219AMS8
  • 103236-HMC199MS8 vs 103350-HMC213MS8
  • 103236-HMC199MS8 vs 103350-HMC213AMS8
  • 103236-HMC199MS8 vs 103350-HMC175MS8
  • 103236-HMC199MS8 vs 103339-HMC310MS8G
  • 103236-HMC199MS8 vs 103313-HMC189AMS8
  • 103236-HMC199MS8 vs 103313-HMC188MS8
  • 103236-HMC199MS8 vs 103313-HMC187AMS8
  • 103236-HMC199MS8 vs 103155-HMC230MS8
  • 103236-HMC199MS8 vs 103143-HMC288MS8
  • 103236-HMC199MS8 vs 103990103
  • 103236-HMC199MS8 vs 103990074
  • 103236-HMC199MS8 vs 103990053
  • 103236-HMC199MS8 vs 103990038
  • 103236-HMC199MS8 vs 103240-HMC285
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price