Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
RF Evaluation and Development Kits, Boards
/ Analog Devices 109952-HMC329LC3B
109952-HMC329LC3B
Active
RF Evaluation and Development Kits, Boards
Description:
EVAL BOARD HMC329LC3B
Manufacturer:
Analog Devices
Datasheet:
109952-HMC329LC3B Datasheet
History Price: Active
In Stock: 28800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
109952-HMC329LC3B Specification
Specification
Part No
109952-HMC329LC3B
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Mixer
For Use With/Related Products
24GHz ~ 32GHz
Supplied Contents
HMC329LC3B
Type
Board(s)
109952-HMC329LC3B PDF Datasheet
109952-HMC329LC3B Datasheet
Click and Download: 109952-HMC329LC3B Datasheet
109952-HMC329LC3B Related Parts
109110001
Seeed Technology
LOPY
109110002
Seeed Technology
WIPY 2.0
109990043
Seeed Technology
ELECTRIC IMP DEV BOARD
109990245
Seeed Technology
HACKRF ONE
109990246
Seeed Technology
YARD STICK ONE
109026-HMC482ST89
Analog Devices
BOARD EVAL HMC482ST89E
109164-HMC469MS8G
Analog Devices
BOARD EVAL HMC469MS8GE
109185-HMC471MS8G
Analog Devices
BOARD EVAL HMC471MS8GE
109236-HMC549MS8G
Analog Devices
BOARD EVAL HMC549MS8GE
109258-HMC374
Analog Devices
BOARD EVAL LNA HMC374
109266-HMC550
Analog Devices
BOARD EVAL HMC550E
109266-HMC550A
Analog Devices
BOARD EVAL HMC550A
109952-HMC329LC3B Compare Parts
109952-HMC329LC3B vs 109998-HMC528LC4
109952-HMC329LC3B vs 109998-HMC527LC4
109952-HMC329LC3B vs 109998-HMC526LC4
109952-HMC329LC3B vs 109998-HMC525LC4
109952-HMC329LC3B vs 109998-HMC523LC4
109952-HMC329LC3B vs 109998-HMC522LC4
109952-HMC329LC3B vs 109998-HMC521LC4
109952-HMC329LC3B vs 109998-HMC520LC4
109952-HMC329LC3B vs 109994-HMC453QS16G
109952-HMC329LC3B vs 109952-HMC787LC3B
109952-HMC329LC3B vs 109952-HMC554LC3B
109952-HMC329LC3B vs 109952-HMC553LC3B
109952-HMC329LC3B vs 109952-HMC292LC3B
109952-HMC329LC3B vs 109952-HMC260LC3B
109952-HMC329LC3B vs 109942-HMC453ST89
109952-HMC329LC3B vs 109824-HMC452ST89
109952-HMC329LC3B vs 109728-HMC129LC4
109952-HMC329LC3B vs 109712-HMC594LC3B
109952-HMC329LC3B vs 109712-HMC442LC3B
109952-HMC329LC3B vs 109712-HMC441LC3B
109952-HMC329LC3B vs 109293-HMC535LP4
109952-HMC329LC3B vs 109266-HMC550A
109952-HMC329LC3B vs 109266-HMC550
109952-HMC329LC3B vs 109258-HMC374
109952-HMC329LC3B vs 109236-HMC549MS8G
109952-HMC329LC3B vs 109185-HMC471MS8G
109952-HMC329LC3B vs 109164-HMC469MS8G
109952-HMC329LC3B vs 109026-HMC482ST89
109952-HMC329LC3B vs 109990246
109952-HMC329LC3B vs 109990245
109952-HMC329LC3B vs 109990043
109952-HMC329LC3B vs 109110002
109952-HMC329LC3B vs 109110001
109952-HMC329LC3B vs 109990071
Customer Reviews
4.95 out of 5.00 stars from 144 customer reviews from all over the world
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
2026-04-01 17:50
Fast shipping and informed the ad.