110431-HMC516LC5
110431-HMC516LC5
Active
Description:  BOARD EVAL LNA MMIC HMC516
Manufacturer:  Analog Devices
History Price: $703.16
In Stock: 15200
110431-HMC516LC5 Specification
Specification
Part No
110431-HMC516LC5
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Analog Devices
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Amplifier
For Use With/Related Products
9GHz ~ 18GHz
Supplied Contents
HMC516LC5
Type
Board(s)
110431-HMC516LC5 PDF Datasheet
110431-HMC516LC5 Related Parts
110060489
110060489
Seeed Technology
KIWISDR BOARD
110060490
110060490
Seeed Technology
KIWISDR KIT
110060576
110060576
Seeed Technology
ESP32 BREAKOUT KIT W/O MODULE
110060622
110060622
Seeed Technology
LORA LORAWAN GATEWAY - 868MHZ KI
110060623
110060623
Seeed Technology
LORA/LORAWAN GATEWAY - 915MHZ FO
110060704
110060704
Seeed Technology
PARTICLE INTERNET BUTTON
110061304
110061304
Seeed Technology
CAN BUS OBD-II RF DEV KIT 2.4GHZ
110078-HMC539LP3
110078-HMC539LP3
Analog Devices
BOARD EVAL ATTENUATOR HMC539
110123-HMC546MS8G
110123-HMC546MS8G
Analog Devices
EVAL BOARD HMC546MS8G
110124-HMC546MS8G
110124-HMC546MS8G
Analog Devices
EVAL BOARD HMC546MS8G
110125-HMC546MS8G
110125-HMC546MS8G
Analog Devices
BOARD EVAL HMC546MS8GE 785MHZ
110126-HMC546MS8G
110126-HMC546MS8G
Analog Devices
BOARD EVAL HMC546MS8GE 915MHZ
110431-HMC516LC5 Compare Parts
  • 110431-HMC516LC5 vs 110961-HMC453ST89
  • 110431-HMC516LC5 vs 110957-HMC453ST89
  • 110431-HMC516LC5 vs 110865-HMC453QS16G
  • 110431-HMC516LC5 vs 110862-HMC258LC3B
  • 110431-HMC516LC5 vs 110855-HMC424LH5
  • 110431-HMC516LC5 vs 110782-HMC546LP2
  • 110431-HMC516LC5 vs 110431-HMC565LC5
  • 110431-HMC516LC5 vs 110416-HMC452ST89
  • 110431-HMC516LC5 vs 110409-HMC452ST89
  • 110431-HMC516LC5 vs 110387-HMC453ST89
  • 110431-HMC516LC5 vs 110384-HMC452ST89
  • 110431-HMC516LC5 vs 110381-HMC452QS16G
  • 110431-HMC516LC5 vs 110380-HMC452QS16G
  • 110431-HMC516LC5 vs 110227-HMC735LP5
  • 110431-HMC516LC5 vs 110227-HMC734LP5
  • 110431-HMC516LC5 vs 110227-HMC632LP5
  • 110431-HMC516LC5 vs 110227-HMC584LP5
  • 110431-HMC516LC5 vs 110227-HMC583LP5
  • 110431-HMC516LC5 vs 110227-HMC582LP5
  • 110431-HMC516LC5 vs 110227-HMC534LP5
  • 110431-HMC516LC5 vs 110227-HMC531LP5
  • 110431-HMC516LC5 vs 110227-HMC530LP5
  • 110431-HMC516LC5 vs 110227-HMC529LP5
  • 110431-HMC516LC5 vs 110227-HMC515LP5
  • 110431-HMC516LC5 vs 110227-HMC514LP5
  • 110431-HMC516LC5 vs 110227-HMC513LP5
  • 110431-HMC516LC5 vs 110227-HMC512LP5
  • 110431-HMC516LC5 vs 110227-HMC511LP5
  • 110431-HMC516LC5 vs 110227-HMC510LP5
  • 110431-HMC516LC5 vs 110227-HMC509LP5
  • 110431-HMC516LC5 vs 110227-HMC508LP5
  • 110431-HMC516LC5 vs 110227-HMC507LP5
  • 110431-HMC516LC5 vs 110209-HMC342LC4
  • 110431-HMC516LC5 vs 110170-HMC478MP86
  • 110431-HMC516LC5 vs 110161-HMC478ST89
  • 110431-HMC516LC5 vs 110128-HMC546MS8G
  • 110431-HMC516LC5 vs 110127-HMC546MS8G
  • 110431-HMC516LC5 vs 110126-HMC546MS8G
  • 110431-HMC516LC5 vs 110125-HMC546MS8G
  • 110431-HMC516LC5 vs 110124-HMC546MS8G
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.