ADM8845EB-EVALZ
ADM8845EB-EVALZ
Active
Description:  BOARD EVALUATION FOR ADM8845
Manufacturer:  Analog Devices
History Price: $179.49
In Stock: 31200
ADM8845EB-EVALZ Specification
Specification
Part No
ADM8845EB-EVALZ
Category
LED Driver Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
20mA
Outputs and Type
6, Non-Isolated
Voltage - Output
5.5V
Features
Charge Pump, Dimmable
Voltage - Input
2.6V ~ 5.5V
Supplied Contents
Board(s), Cable(s)
Utilized IC / Part
ADM8845
ADM8845EB-EVALZ PDF Datasheet
ADM8845EB-EVALZ Related Parts
ADM00435
ADM00435
Microchip Technology
BOARD DEMO LED DVR MCP1643 0.5W
ADM00555
ADM00555
Microchip Technology
EVAL BOARD MCP1662 BOOST CONV
ADM00612
ADM00612
Microchip Technology
MCP1643 BOOST RGB LED DRIVER DEM
ADM00651
ADM00651
Microchip Technology
BOARD EVAL FOR HV9805
ADM00656
ADM00656
Microchip Technology
BOARD EVAL FOR HV9805
ADM00657
ADM00657
Microchip Technology
EVALUATION BOARD 230VAC HV9805
ADM00766
ADM00766
Microchip Technology
CL88020 LED DRIVER EVALUATION BO
ADM00767
ADM00767
Microchip Technology
CL88020 LED LOAD BOARD
ADM00860
ADM00860
Microchip Technology
CL88030 230VAC LED DRIVER EVAL B
ADM00866
ADM00866
Microchip Technology
CL8800 230VAC LED DRIVER DEV. BO
ADM00940
ADM00940
Microchip Technology
MAQ3203YM EVALUATION BOARD
ADM00942
ADM00942
Microchip Technology
MIC4802 EVALUATION BOARD
ADM8845EB-EVALZ Compare Parts
  • ADM8845EB-EVALZ vs ADM01030
  • ADM8845EB-EVALZ vs ADM00963
  • ADM8845EB-EVALZ vs ADM00962
  • ADM8845EB-EVALZ vs ADM00961
  • ADM8845EB-EVALZ vs ADM00942
  • ADM8845EB-EVALZ vs ADM00940
  • ADM8845EB-EVALZ vs ADM00866
  • ADM8845EB-EVALZ vs ADM00860
  • ADM8845EB-EVALZ vs ADM00767
  • ADM8845EB-EVALZ vs ADM00766
  • ADM8845EB-EVALZ vs ADM00657
  • ADM8845EB-EVALZ vs ADM00656
  • ADM8845EB-EVALZ vs ADM00651
  • ADM8845EB-EVALZ vs ADM00612
  • ADM8845EB-EVALZ vs ADM00555
  • ADM8845EB-EVALZ vs ADM00435
  • ADM8845EB-EVALZ vs ADM00939
  • ADM8845EB-EVALZ vs ADM00641
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller