Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ Analog Devices ADP1649CB-EVALZ
ADP1649CB-EVALZ
Obsolete
LED Driver Evaluation Boards
Description:
EVAL BOARD LED FLASH DRV ADP1649
Manufacturer:
Analog Devices
Datasheet:
ADP1649CB-EVALZ Datasheet
History Price: Obsolete
In Stock: 10940
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ADP1649CB-EVALZ Specification
Specification
Part No
ADP1649CB-EVALZ
Category
LED Driver Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
1A
Outputs and Type
1, Non-Isolated
Voltage - Output
5V
Features
-
Voltage - Input
2.7V ~ 5V
Supplied Contents
Board(s)
Utilized IC / Part
ADP1649
ADP1649CB-EVALZ PDF Datasheet
ADP1649CB-EVALZ Datasheet
Click and Download: ADP1649CB-EVALZ Datasheet
ADP1649CB-EVALZ Related Parts
ADP1650CB-EVALZ
Analog Devices
EVAL BOARD FOR ADP1650
ADP1660CB-EVALZ
Analog Devices
BOARD EVAL FOR ADP1660CB
ADP8140CP-EVALZ
Analog Devices
EVALUATION BOARD
ADP8140EB-EVALZ
Analog Devices
EVALUATION BOARD
ADP8861DBCB-EVALZ
Analog Devices
DAUGHTER BOARD ADP8861
ADP8870DBCB-EVALZ
Analog Devices
BOARD DAUGHTER ADP8870 WLCSP
ADP1655-EVALZ
Analog Devices
BOARD EVAL ADP1655
ADP8866CP-EVALZ
Analog Devices
BOARD DAUGHTER ADP8866 LFCSP
ADP1649CB-EVALZ Compare Parts
ADP1649CB-EVALZ vs ADP8861DBCB-EVALZ
ADP1649CB-EVALZ vs ADP8140EB-EVALZ
ADP1649CB-EVALZ vs ADP8140CP-EVALZ
ADP1649CB-EVALZ vs ADP1660CB-EVALZ
ADP1649CB-EVALZ vs ADP1650CB-EVALZ
ADP1649CB-EVALZ vs ADP8866CP-EVALZ
ADP1649CB-EVALZ vs ADP1655-EVALZ
Customer Reviews
4.95 out of 5.00 stars from 132 customer reviews from all over the world
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.