☰
DC027A
DC027A
Active
Description:  BOARD EVAL FOR LTC1149CS
Manufacturer:  Analog Devices
Datasheet:   DC027A Datasheet
History Price: $124.28
In Stock: 28960
DC027A Specification
Specification
Part No
DC027A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
-
Current - Output
-
Voltage - Input
-
Regulator Topology
-
Frequency - Switching
Buck
Board Type
-
Supplied Contents
Fully Populated
Utilized IC / Part
Board(s)
Power - Output
LTC1149
DC027A PDF Datasheet
DC027A Related Parts
DC053A-A
DC053A-A
Analog Devices
BOARD EVAL FOR LT1372CS8
DC053A-B
DC053A-B
Analog Devices
BOARD EVAL FOR LT1377CS8
DC088A
DC088A
Analog Devices
EVAL BOARD BOOST REG LT1304-5
DC093A
DC093A
Analog Devices
BOARD EVAL FOR LT1371CR
DC094A
DC094A
Analog Devices
BOARD EVAL FOR LTC1435
DC097A-A
DC097A-A
Analog Devices
EVAL BOARD BOOST REG LT1307
DC097A-B
DC097A-B
Analog Devices
EVAL BOARD BOOST REG LT1307
DC014A
DC014A
Analog Devices
BOARD EVAL FOR LT1076CT
DC024A-B
DC024A-B
Analog Devices
BOARD EVAL FOR LTC1149CS
DC024A-C
DC024A-C
Analog Devices
BOARD EVAL FOR LTC1149CS
DC024A-D
DC024A-D
Analog Devices
BOARD EVAL FOR LTC1149CS
DC049A-A
DC049A-A
Analog Devices
BOARD EVAL FOR LT1302CS8
DC027A Compare Parts
  • DC027A vs DC097A-A
  • DC027A vs DC094A
  • DC027A vs DC093A
  • DC027A vs DC088A
  • DC027A vs DC053A-B
  • DC027A vs DC053A-A
  • DC027A vs DC092A-B
  • DC027A vs DC092A-A
  • DC027A vs DC059A-C
  • DC027A vs DC059A-B
  • DC027A vs DC059A-A
  • DC027A vs DC049A-B
  • DC027A vs DC049A-A
  • DC027A vs DC024A-D
  • DC027A vs DC024A-C
  • DC027A vs DC024A-B
  • DC027A vs DC014A
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!